EN
  • EN
  • DE

FM93C66M8

Part No FM93C66M8
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 4KBIT SPI 1MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-SOIC
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 93C66
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 95
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872080-FM93C66M8
Ultra Librarian 3D Model Ultra Librarian FM93C66M8 CAD Model

Description

The FM93C66M8 from ON Semiconductor is a high-performance, 4K-bit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that is ideal for a wide range of applications requiring reliable data storage. This EEPROM is part of the FM93C66 series, which is known for its robustness and dependability in storing and retrieving data even under harsh conditions.

Key Features

  • Memory Capacity: The FM93C66M8 offers a 4K-bit storage capacity, organized as 256 x 16-bit, providing ample space for calibration data, device configuration, and ID storage.
  • Interface: This device utilizes a simple, yet efficient, three-wire serial interface that ensures compatibility with most microcontrollers and is easy to integrate into various systems.
  • Operating Voltage: It operates over a wide voltage range of 4.5V to 5.5V, making it suitable for 5V systems and ensuring stable performance.
  • Low Power Consumption: Designed for power-sensitive applications, the FM93C66M8 boasts low power consumption in both active and standby modes, contributing to energy-efficient designs.
  • Write Protection: The device features hardware and software write protection mechanisms, including a write protect pin and write disable instructions, safeguarding your data from inadvertent changes.
  • Endurance: ON Semiconductor guarantees a minimum of 1,000,000 write cycles per bit and a data retention period of 100 years, ensuring the longevity and reliability of the stored data.
  • Package: The FM93C66M8 is available in an 8-lead Mini SOIC package, providing a compact footprint for space-constrained applications.

Applications

The FM93C66M8 is versatile and can be used in a variety of sectors, including industrial, automotive, consumer electronics, and medical devices. Its robustness makes it particularly well-suited for applications that require data integrity and stability over time, such as:

  • Device configuration and calibration storage
  • Product identification and serialization
  • System parameter storage and backup
  • Automotive electronics
  • Portable devices and wearables

Overall, the ON Semiconductor FM93C66M8 EEPROM offers a reliable and durable solution for your data storage needs, ensuring that your critical data is preserved and accessible whenever it is needed.

You May Also Be Interested in

Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
National Semiconductor (TI)
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess