Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Video
Switch Circuit SPDT
Number of Channels 3
Operating Supply Voltage 4.5 V ~ 12 V
Dual Voltage Supply ±2.25 V ~ 6 V
-3db Bandwidth 750MHz
Features Buffered, RGB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 781603-LT6556CUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6556
Introduction Date August 19, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6556CUF#PBF CAD Model

Description

The LT6556CUF#PBF is a high-speed, triple video amplifier integrated circuit (IC) designed and manufactured by Linear Technology. This precision amplifier is engineered to provide excellent video performance with a wide bandwidth and fast settling time, making it an ideal choice for a multitude of applications that require high-quality video signal processing.

Key Features

  • High-Speed Performance: The LT6556CUF#PBF boasts a high slew rate and a wide bandwidth, ensuring that video signals are amplified with minimal distortion and maximum clarity.
  • Low Power Consumption: Despite its high-speed capabilities, this amplifier is designed to operate with low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Triple Amplifier Design: With three amplifiers in one package, the LT6556CUF#PBF allows for compact and efficient designs, reducing the need for multiple components and simplifying the overall circuit layout.
  • High Output Drive: The device can drive heavy loads, making it versatile for various applications, including driving cables or other high-capacitance loads.

Applications

The LT6556CUF#PBF is well-suited for a wide range of applications, including:

  • Professional video editing and broadcasting equipment
  • High-definition television (HDTV) receivers and set-top boxes
  • Video distribution systems
  • Security and surveillance video systems
  • Medical imaging equipment

Technical Specifications

The following are some of the technical specifications of the LT6556CUF#PBF:

  • Supply Voltage Range: 2.7V to 11V
  • Number of Channels: 3
  • Gain Bandwidth Product: 400MHz
  • Slew Rate: 2200V/µs
  • Operating Temperature Range: -40°C to 85°C
  • Package: 16-lead QFN

The LT6556CUF#PBF is packaged in a compact QFN (quad flat no-lead) package, which is ideal for space-constrained applications. The combination of high-speed performance, low power consumption, and a small footprint makes this product a robust solution for advanced video signal amplification needs.

You May Also Be Interested in

Maxim Integrated
Digital Crosspoint Dual 2x2 32-Pin TQFN EP T/R / IC CROSSPOINT SWITCH DUAL 32TQFN
Need more? Email Us
ECAD model for MAX9393ETJ+T
Maxim Integrated
Analog Switch Single SPST/Single SPDT 10-Pin uMAX / IC AUDIO/VIDEO SWITCH 10UMAX
Need more? Email Us
ECAD model for MAX4585EUB+
Microchip Technology
IC 8CH ANALOG SWITCH 48LQFP / Analog Switch Octal SPST 48-Pin LQFP T/R
Need more? Email Us
ECAD model for HV2301FG-G-M931
ON Semiconductor
3:1 High-Speed USB Multiplexer and Hub Routing Switch | IC USB MUX/SWITCH 16UMLP
Lowest to $1.2733
ECAD model for FSUSB73UMX
Linear Technology
IC VIDEO MULTIPLEXER 2X1 24QFN / Analog Multiplexer/Amp Triple 2:1 Automotive 24-Pin QFN EP Tube
Need more? Email Us
ECAD model for LT6555IUF#PBF
Fairchild/ON Semiconductor
IC VIDEO SWITCH QUAD 2X1 16TSSOP / Analog Switch Quad SPDT 16-Pin TSSOP T/R
Lowest to $10.9684
ECAD model for FSAV430MTCX
Texas Instruments
IC MUX 2:1 8 OHM 20VQFN / High Speed Differential Switch 2:1/1:2 MUX/DEMUX USB 3.1 3.3V T/R 20-Pin VQFN EP
Lowest to $0.9244
ECAD model for HD3SS3212IRKST
Maxim Integrated
Analog Audio/Video 4 x 2 28-Pin SSOP / IC CROSSPOINT SWITCH DUAL 28SSOP
Need more? Email Us
ECAD model for MAX4550CAI+
Maxim Integrated
Analog Switch Quad SPST 16-Pin SOIC N T/R / IC VIDEO SWITCH DUAL SPST 16SOIC
Lowest to $5.8782
ECAD model for MAX4566CSE+T

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention