EN
  • EN
  • DE

LT6555CUF#PBF

Part No LT6555CUF#PBF
Manufacturer Linear Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MULTIPLEXER 2X1 24QFN / Analog Multiplexer/Amp Triple 2:1 Automotive 24-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Video
Switch Circuit SPDT
Number of Channels 3
Operating Supply Voltage 4.5 V ~ 12 V
Dual Voltage Supply ±2.25 V ~ 6 V
-3db Bandwidth 650MHz
Features Buffered, RGB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 781601-LT6555CUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6555
Introduction Date April 29, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6555CUF#PBF CAD Model

Description

The LT6555CUF#PBF is a high-speed triple video amplifier integrated circuit designed and manufactured by Linear Technology. This high-performance component is specifically tailored for driving high-resolution video signals with exceptional clarity and fidelity.

Key Features

  • High-Speed Performance: The LT6555CUF#PBF offers a wide bandwidth of 650MHz, making it an ideal choice for high-speed video applications, including HDTV and high-resolution computer monitors.
  • Low Distortion: With its low differential gain and phase error, this video amplifier ensures minimal distortion, providing a pristine video signal for the best possible image quality.
  • Adjustable Gain: Users can set the gain from 0 to 2 via external resistors, allowing for precise control over the signal amplification to suit various system requirements.
  • Power Efficient: The LT6555CUF#PBF operates with a low supply current, making it an energy-efficient choice for battery-powered and energy-conscious applications.
  • Flexible Power Supply: This amplifier can be powered by a single 5V supply or dual supplies ranging from ±2.5V to ±6V, offering versatility in system design.
  • Shutdown Feature: A shutdown pin is included to disable the amplifier, reducing the supply current to a mere 16μA for power conservation when the device is not in active use.

Applications

The LT6555CUF#PBF is particularly adept at handling video signals and is commonly used in:

  • High-Definition Televisions (HDTVs)
  • Video Projection Systems
  • RGB Video Amplification Circuits
  • Cable Drivers
  • Computer Monitors

Package and Quality

The LT6555CUF#PBF comes in a compact QFN-16 package, which is ideal for space-constrained applications. Linear Technology ensures high standards of quality, and this product is no exception, offering reliable performance for professional-grade video systems.

With its robust design and advanced features, the LT6555CUF#PBF from Linear Technology stands out as a superior choice for designers looking to enhance their video applications with a high-quality, high-speed video amplifier.

You May Also Be Interested in

Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess