EN
  • EN
  • DE

LT5503EFE#PBF

Part No LT5503EFE#PBF
Manufacturer Linear Technology
Catalog RF Modulators
Description IC DIRECT IQ MOD/MIXER 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Modulator/Mixer
LO Frequency 1.4GHz to 2.4GHz
RF Frequency 1.7GHz to 2.7GHz
P1dB -15dBm
Noise Floor -152dBm/Hz
Output Power 12.7dBm
Operating Supply Current 38mA
Supply Voltage - Operating 1.8 V to 5.25 V
Test Frequency 2.4GHz
Dimension 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 1059910-LT5503EFE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5503EFE#PBF CAD Model

Description

Product Overview: LT5503EFE#PBF

The LT5503EFE#PBF is a high-performance RF mixer IC designed and manufactured by Linear Technology. This advanced product is meticulously engineered to cater to the demanding needs of modern RF and microwave communication systems. With its robust feature set, the LT5503EFE#PBF stands out as a versatile component suitable for a variety of applications, including wireless infrastructure, broadband wireless services, and portable RF devices.

Key Features:

  • High Linearity: The LT5503EFE#PBF offers exceptional linearity, which is crucial for maintaining signal integrity in complex RF systems. This ensures minimal distortion and better overall performance of the communication system.
  • Wide Frequency Range: It operates over a broad frequency range, making it a flexible solution for multiple RF applications. This frequency agility allows designers to use a single mixer type across different products, simplifying the design process and reducing inventory costs.
  • Low LO Drive Level: The mixer is designed to function optimally with a low LO drive level, which helps to reduce power consumption and eases integration with other RF components that may have lower output power levels.
  • Integrated LO Buffer: An integrated LO buffer amplifier is included to provide better isolation and improved performance. This feature reduces the need for additional external components, thereby saving board space and reducing system complexity.
  • High IP3: The LT5503EFE#PBF boasts a high third-order intercept point (IP3), indicating its ability to handle strong unwanted signals without generating intermodulation distortion that could compromise the quality of the desired signal.

Package and Quality:

The device is housed in a compact 16-lead TSSOP package with an exposed paddle (EFE), which aids in thermal management by facilitating efficient heat dissipation. Additionally, the LT5503EFE#PBF adheres to rigorous quality standards, ensuring reliability and performance consistency across various environmental conditions.

Applications:

Due to its versatile nature, the LT5503EFE#PBF is an excellent choice for a wide range of applications, including but not limited to:

  • Cellular base stations
  • Wireless local loop systems
  • Wireless LANs
  • RFID readers
  • General-purpose wireless transceivers

In summary, the LT5503EFE#PBF from Linear Technology represents a state-of-the-art solution for RF mixing, providing designers with a highly linear, efficient, and versatile component that meets the challenges of modern wireless communication systems.

You May Also Be Interested in

Analog Devices Inc.
RF MODULATOR 4GHZ-7GHZ 16VFQFN
Lowest to $325.9702
Analog Devices Inc.
RF MODULATOR 16VFQFN
Need more? Email Us
Analog Devices Inc.
RF Modulator IC 3GHz ~ 4GHz 24-VFQFN Exposed Pad, CSP
Lowest to $18.7687
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 250MHZ-3.8GHZ 16QFN
Lowest to $1.9313
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1296 $66.7776
13+ $9.1314 $118.7082
20+ $8.8461 $176.9220
27+ $8.5609 $231.1443
35+ $8.2756 $289.6460
47+ $7.4197 $348.7259
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,220 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess