EN
  • EN
  • DE

ADL5385ACPZ-R7

Part No ADL5385ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description IC QUADRATURE MOD 50MHZ 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Modulator
LO Frequency 50MHz to 2.2GHz
RF Frequency 50MHz to 2.2GHz
P1dB 8dBm
Noise Floor -160dBm/Hz
Output Power 2.6dBm
Operating Supply Current 240mA
Supply Voltage - Operating 4.75 V to 5.25 V
Test Frequency 2.15GHz
Dimension 24-WFQFN Exposed Pad, CSP
Win Source Part Number 008922-ADL5385ACPZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5385ACPZ-R7 CAD Model

Description

Product Overview: ADL5385ACPZ-R7 by Analog Devices Inc.

The ADL5385ACPZ-R7 is a high-performance quadrature modulator from Analog Devices Inc., designed to meet the stringent requirements of modern communication systems. This device is well-suited for a wide range of applications including wireless infrastructure, broadband, and satellite communication systems. It provides an excellent combination of bandwidth, linearity, and dynamic range to support complex modulation schemes.

Key Features

  • Frequency Range: The ADL5385 operates over a broad frequency range, making it versatile for various RF applications. It is capable of modulating RF signals from 50 MHz to 2200 MHz, providing flexibility for designers to use it in multiple platforms.
  • High Linearity: With exceptional linearity performance, the ADL5385ACPZ-R7 ensures minimal distortion in the transmission of signals, which is critical for high-order modulation formats used in modern communication systems.
  • Integrated LO Amplifier: The device includes an integrated local oscillator (LO) amplifier, which simplifies the design and reduces the number of external components required, thus saving board space and cost.
  • Carrier Leakage: It features excellent carrier leakage performance, typically -40 dBm, which reduces the need for calibration and improves overall system performance.
  • Sideband Suppression: The ADL5385ACPZ-R7 offers outstanding sideband suppression, which minimizes unwanted spectral emissions and helps in meeting stringent spectral mask requirements.
  • Package: It is available in a compact 32-lead LFCSP (5 mm x 5 mm) package, which is ideal for space-constrained applications.

Applications

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Broadband wireless access
  • Point-to-point and point-to-multipoint radios
  • IF and RF modulation for satellite communications

The ADL5385ACPZ-R7 is a testament to Analog Devices Inc.'s commitment to providing innovative solutions that enhance the performance and efficiency of communication systems. Its robust feature set ensures that it can handle the demands of advanced modulation techniques, making it an ideal choice for designers looking to implement high-quality, reliable RF signal chains.

You May Also Be Interested in

ON Semiconductor
IC MODULATOR RF VHF 16SSOP / RF Modulator IC
Lowest to $1.3993
Analog Devices Inc.
RF MODULATOR 100MHZ-4GHZ 48VFQFN
Lowest to $17.7142
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912
Analog Devices Inc.
IC MODULATOR WIDE QUAD 48-QFN
Lowest to $17.7142
RF Micro Devices
RF MODULATOR 1.5GHZ-2.5GHZ 16QFN
Lowest to $21.8181
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.7GHZ 16QFN
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 17GHZ-24GHZ 24TFQFN
Lowest to $140.0000
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $6.2790

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9045 $59.4270
11+ $9.2777 $102.0547
17+ $8.9642 $152.3914
24+ $8.3374 $200.0976
32+ $8.0239 $256.7648
39+ $7.7105 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,730 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess