EN
  • EN
  • DE

LT3485EMSE-3#PBF

Part No LT3485EMSE-3#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Linear Technology
Win Source Part Number 302847-LT3485EMSE-3#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3485EMSE-3#PBF CAD Model

Description

LT3485EMSE-3#PBF - A Compact, Efficient Boost Converter from Linear Technology

The LT3485EMSE-3#PBF is a versatile and efficient boost converter integrated circuit designed by Linear Technology for applications requiring a compact power solution. This high-performance component is ideal for portable electronics, LED drivers, and other battery-powered devices where space is at a premium and energy efficiency is crucial.

Key Features

  • Adjustable Output Voltage: The device allows for an adjustable output voltage up to 34V, which can be set with a single external resistor. This flexibility makes it suitable for a wide range of applications.
  • Integrated Power Switch: With an internal 350mA, 40V power switch, the LT3485EMSE-3#PBF minimizes the need for external components, reducing the overall solution footprint.
  • High Efficiency: The device operates with a quiescent current of only 300μA, which improves battery life and reduces power loss, making it ideal for battery-operated systems.
  • Soft-Start Function: The built-in soft-start function limits inrush current during startup, providing additional protection for the power source and other components in the circuit.
  • Thermal Protection: Over-temperature protection ensures that the device operates within safe temperature ranges, enhancing system reliability.
  • Stable Operation: The LT3485EMSE-3#PBF requires minimal external components for stable operation, including a small inductor and capacitors, allowing for a compact overall design.

Applications

  • Portable and battery-powered devices
  • LED lighting and backlighting systems
  • Power supply for sensors and small motors
  • Energy harvesting and solar-powered applications

The LT3485EMSE-3#PBF comes in a small MSOP-10 package, providing a space-saving solution without compromising performance. Its ability to generate higher voltages from a low-voltage input makes it an excellent choice for step-up applications where space and efficiency are critical considerations. Designers will appreciate the ease of integration into their systems, thanks to its straightforward application circuit and compatibility with a wide range of external components.

Overall, the LT3485EMSE-3#PBF is a reliable and efficient choice for designers looking to optimize their power management solutions with a high-quality boost converter from a trusted manufacturer, Linear Technology.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess