EN
  • EN
  • DE

NCP1601APG

Part No NCP1601APG
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description Compact Fixed Frequency Discontinuous or Critical Conduction Voltage Mode Power Factor Correction Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Mode Critical Conduction (CRM), Discontinuous (Transition)
Frequency - Switching 58kHz
Current - Startup 17μA
Operating Supply Voltage 12.5 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1230083-NCP1601APG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP1601
Introduction Date November 03, 2004
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NCP1601APG CAD Model

Description

ON Semiconductor NCP1601APG - Power Factor Correction Controller

The NCP1601APG from ON Semiconductor is a cutting-edge Power Factor Correction (PFC) controller designed for use in a wide range of applications where power efficiency is paramount. This integrated circuit is tailored to enhance the power factor of electronic systems, thereby reducing power loss and improving the overall efficiency of electrical devices. The NCP1601APG is particularly well-suited for AC-DC converters and power supplies in consumer, industrial, and commercial electronic products.

At the heart of the NCP1601APG is a Continuous Conduction Mode (CCM) PFC controller that delivers excellent THD performance and robust power factor correction. This enables the product to meet stringent regulatory standards for power quality and energy efficiency, such as the EN61000-3-2 standard. The device operates over a wide supply voltage range and is designed to handle high power levels, making it a versatile solution for various applications.

The NCP1601APG features a range of built-in protections to ensure the longevity and reliability of the end application. These protections include overvoltage, undervoltage, overcurrent, and overtemperature protection. Additionally, the device boasts a brown-out detection feature that safeguards the system during periods of low input voltage.

One of the standout features of the NCP1601APG is its low startup current and low operating current, which contribute to its energy-saving capabilities. The controller also includes a high-voltage startup circuit that allows for quick and efficient activation of the PFC stage upon system power-up. Furthermore, the NCP1601APG is designed with an adjustable output overvoltage protection, which can be fine-tuned to the needs of the specific application.

The NCP1601APG comes in a compact PDIP-16 package, making it easy to integrate into various circuit designs without requiring a large footprint. Its pinout is thoughtfully arranged to simplify PCB layout and to minimize noise and interference, ensuring stable and reliable operation in a wide range of environmental conditions.

Overall, the ON Semiconductor NCP1601APG is a robust and efficient solution for designers looking to improve the power factor and efficiency of their electronic systems, while also ensuring compliance with global energy standards.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5507 $62.0280
95+ $1.2725 $120.8875
145+ $1.2326 $178.7270
195+ $1.1929 $232.6155
255+ $1.1532 $294.0660
340+ $1.0339 $351.5260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess