EN
  • EN
  • DE
  • IT

LTC2954CTS8-2#TRPBF

Part No LTC2954CTS8-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER TSOT23-8 / Controller 2.7V to 26.4V Automotive 8-Pin TSOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Push Button, On/Off Controller
Operating Supply Voltage 2.7 V ~ 26.4 V
Operating Supply Current 6μA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783183-LTC2954CTS8-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2954
Introduction Date March 15, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2954CTS8-2#TRPBF CAD Model

Description

Introducing the LTC2954CTS8-2#TRPBF Push Button On/Off Controller

The LTC2954CTS8-2#TRPBF is a high-quality, push-button on/off power controller from Linear Technology, designed to manage system power through a simple push-button interface. This compact and efficient device offers an advanced solution for controlling the power states of your electronics with ease and precision.

Key Features

  • Adjustable On/Off Control: The LTC2954CTS8-2#TRPBF allows for adjustable on and off control timing, which provides flexibility for different application requirements.
  • Low Quiescent Current: With its low quiescent current, this power controller is an excellent choice for battery-powered applications, ensuring minimal power wastage when the device is in standby mode.
  • Wide Input Voltage Range: It operates over a wide input voltage range, making it suitable for various supply voltages and ensuring compatibility with a broad range of products.
  • Compact Package: Housed in a TSOT-23 package, the LTC2954CTS8-2#TRPBF is designed for space-constrained applications, offering a highly integrated solution without sacrificing performance.
  • Integrated Fault Protection: The device includes features like undervoltage lockout and system monitoring, which help protect your system from potential damage due to irregular power conditions.

Applications

The LTC2954CTS8-2#TRPBF is ideal for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Handheld devices
  • Embedded systems
  • Industrial controls
  • Automotive electronics

Easy Integration

Integrating the LTC2954CTS8-2#TRPBF into your design is straightforward, thanks to its user-friendly interface and comprehensive datasheet. Engineers can quickly implement the controller into their designs, reducing development time and accelerating time-to-market for their products.

Reliability and Performance

As with all Linear Technology products, the LTC2954CTS8-2#TRPBF is built to high standards, ensuring reliability and performance in the most demanding situations. Whether you're designing consumer electronics or industrial systems, this power controller is engineered to deliver consistent, long-lasting operation.

Choose the LTC2954CTS8-2#TRPBF for your next project, and experience the convenience and reliability of a top-tier power management solution.

You May Also Be Interested in

Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $1.0264
Infineon Technologies
IC CONTROLLER 2PHASE 48-MLPQ / Controller 48-Pin MLPQ T/R
Lowest to $4.2185
Linear Technology
IC PWR SUPPLY CONTROLLER 24SSOP / Controller 3.1V to 50V 24-Pin SSOP N Tube
Lowest to $3.5423
Linear Technology
IC PB ON/OFF CONTROLLER 12DFN / Processor Supervisor 0.8V 1 Open Drain Automotive 12-Pin DFN EP Tube
Lowest to $16.4211
Linear Technology
IC SNGL/DUAL PWR SUP CTRLR 8MSOP / Processor Supervisor 2 8-Pin MSOP Tube
Lowest to $2.3430
Linear Technology
IC BANG-BANG CONTROLLER 8SOIC / Comparator Dual 16V 8-Pin SOIC N Tube
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP / Controller/Monitor 2.25V to 5.5V 44-Pin TQFP
Lowest to $23.5591
Linear Technology
IC 6 POWER SUPPLY MONITOR 12DFN / Processor Supervisor 5V/3.3V/3V/2.5V/1.8V/1.5V/Adj 6 Automotive 12-Pin DFN EP Tube
Lowest to $22.7391
Texas Instruments
IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $1.0956

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1383 $57.1064
18+ $5.8571 $105.4278
27+ $5.6741 $153.2007
37+ $5.4910 $203.1670
48+ $5.3080 $254.7840
64+ $4.7589 $304.5696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,150 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess