EN
  • EN
  • DE

LTC4217HFE#PBF

Part No LTC4217HFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 20TSSOP / Hot Swap Controller, Monitor 1 Channel General Purpose 20-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tube
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Thermal Limit
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Voltage - Supply 2.9V ~ 26.5V
Current - Output (Max) 2A
Temperature Range - Operating -40°C ~ 125°C
Current - Supply 1.6 mA
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LTC4217
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 505-LTC4217HFE#PBF,LTC4217HFE#PBF-ND,-2735-LTC4217HFE#PBF
Standard Package 74
Win Source Part Number 1211766-LTC4217HFE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4217HFE#PBF CAD Model

Description

The LTC4217HFE#PBF from Analog Devices Inc. is a sophisticated hot swap controller IC designed to enable safe board insertion and removal from a live backplane. This component is particularly useful in systems where maintenance or upgrades need to be performed without powering down the entire system. The LTC4217HFE#PBF is housed in a compact 20-lead TSSOP package, making it suitable for space-constrained applications.

Key Features

  • Integrated MOSFET: This device integrates an internal MOSFET that allows for the control of power delivery, ensuring protection against overcurrent conditions.
  • Adjustable Current Limit: The LTC4217HFE#PBF provides an adjustable current limit function, which can be set according to the needs of the specific application, helping to prevent damage due to excessive current draw.
  • Overvoltage & Undervoltage Protection: It offers comprehensive protection by monitoring input supply voltages to protect against overvoltage and undervoltage conditions, ensuring the stability and longevity of the system.
  • Circuit Breaker Function: The device features a circuit breaker function that trips in response to overcurrent events, providing an additional layer of protection.
  • Programmable Timer: A programmable timer is included to control the fault response times, allowing for customizable protection schemes based on system requirements.
  • Power Good Output: The LTC4217HFE#PBF includes a 'power good' output signal, which can be used to indicate when the supply voltage is within acceptable levels and the load can be safely connected.

Applications

With its robust feature set, the LTC4217HFE#PBF is ideal for a variety of applications, including:

  • Server and Telecom Hot Swap Applications
  • RAID Systems
  • Industrial Systems
  • Network Routers and Switches
  • High-Availability Systems

In summary, the LTC4217HFE#PBF from Analog Devices Inc. is a versatile and reliable hot swap controller that provides advanced protection features and is designed to meet the stringent requirements of high-availability systems where continuous operation is critical.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $8.7314
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1680 $60.5040
7+ $16.5481 $115.8367
10+ $16.0310 $160.3100
13+ $15.5139 $201.6807
17+ $14.9967 $254.9439
23+ $13.4453 $309.2419
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess