EN
  • EN
  • DE

UCC3921DTR/81143

Part No UCC3921DTR/81143
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 8SOIC / Hot Swap Controller 1 Channel General Purpose 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Voltage - Supply -48V
Temperature Range - Operating 0°C ~ 70°C
Current - Supply 1 mA
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number UCC3921
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names UCC3921DTR/81143G4-ND,2156-UCC3921DTR/81143,TEXTISUCC3921DTR/81143,UCC3921DTR/81143G4
Standard Package 2,500
Win Source Part Number 985751-UCC3921DTR/81143
Ultra Librarian 3D Model Ultra Librarian UCC3921DTR/81143 CAD Model

Description

Introducing the UCC3921DTR/81143 Power Management IC by Texas Instruments

The UCC3921DTR/81143 from Texas Instruments is a sophisticated power management integrated circuit (IC) designed to cater to a wide array of applications that require reliable and efficient power control. This versatile IC is an ideal choice for engineers looking to enhance system power integrity and performance in their designs.

Key Features and Benefits

  • High Performance: The UCC3921DTR/81143 is built to deliver high-quality power management solutions, ensuring stable operation across various conditions.
  • Flexibility: With its adaptable features, this IC can be utilized in multiple configurations, making it suitable for a range of electronic applications.
  • Advanced Protection: It includes several protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the system against potential damage.
  • Efficiency: Texas Instruments has engineered the UCC3921DTR/81143 to offer excellent power efficiency, which is critical for minimizing energy consumption and heat generation in electronic systems.

Applications

The UCC3921DTR/81143 is designed to be a versatile component in various applications, including:

  • Power supply modules
  • DC-DC converters
  • Telecommunications equipment
  • Industrial control systems
  • Networking hardware

Technical Specifications

At the heart of the UCC3921DTR/81143 lies a set of technical specifications that enable it to perform efficiently and reliably:

  • Input Voltage Range: Ensures compatibility with a variety of power sources.
  • Output Voltage Regulation: Maintains consistent output despite input fluctuations.
  • Switching Frequency: Optimized for a balance between efficiency and component size.
  • Package Type: Provided in a surface-mount package that is conducive to modern PCB design and manufacturing techniques.

With its robust design and comprehensive feature set, the UCC3921DTR/81143 from Texas Instruments stands out as a premium choice for designers seeking to incorporate a reliable power management solution into their electronic products. Its combination of performance, protection, and efficiency makes it an indispensable component in the realm of power management.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
STMicroelectronics
DISCRETE
Lowest to $8.7314
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7248 $51.7440
75+ $1.4152 $106.1400
110+ $1.3710 $150.8100
155+ $1.3268 $205.6540
195+ $1.2826 $250.1070
265+ $1.1499 $304.7235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,869 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess