EN
  • EN
  • DE

LT1640ALIN8#PBF

Part No LT1640ALIN8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 8DIP / Hot Swap Controller 1 Channel -48V 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Auto Retry
Programmable Features Circuit Breaker, Fault Timeout, OVP, UVLO
Voltage - Supply -80V ~ -10V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 1.3 mA
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LT1640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 50
Win Source Part Number 1221890-LT1640ALIN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1640ALIN8#PBF CAD Model

Description

Product Overview: LT1640ALIN8#PBF from Analog Devices Inc.

The LT1640ALIN8#PBF is a sophisticated circuit protection controller from Analog Devices Inc., designed to enhance the reliability and safety of systems by monitoring the current flow and providing necessary protective measures. This device is engineered to be a versatile solution for various applications, including power supply control and protection in telecom, industrial, and computing environments.

Key Features

  • High Accuracy: The LT1640ALIN8#PBF offers precise monitoring capabilities, ensuring that the current levels are closely tracked to detect any anomalies that could lead to system damage.
  • Overcurrent Protection: This controller is designed to respond swiftly in the event of an overcurrent situation, thereby safeguarding connected components from potential harm.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, making it suitable for various power systems and ensuring compatibility with a wide array of electronic devices.
  • Low Quiescent Current: The device consumes minimal power when in idle state, contributing to overall system efficiency and reducing energy waste.
  • Flexible Configuration: Users can configure the LT1640ALIN8#PBF to suit specific application needs, offering versatility in its deployment across different circuit designs.
  • Robust Packaging: The product comes in an 8-lead PDIP package, ensuring durability and ease of integration into existing circuit layouts.

Applications

The LT1640ALIN8#PBF is ideal for a variety of applications where circuit protection is critical. It is commonly used in:

  • Hot Swap Systems
  • Power Distribution Controls
  • Telecom Infrastructure
  • Industrial Equipment
  • Network Servers and Storage Systems

Product Specifications

The LT1640ALIN8#PBF operates within a temperature range of -40°C to 85°C, accommodating a wide spectrum of environmental conditions. It is compliant with RoHS standards, ensuring that it meets global regulatory requirements for hazardous substances.

In summary, the LT1640ALIN8#PBF from Analog Devices Inc. is a reliable and efficient solution for circuit protection in high-demand systems. Its precision, versatility, and robustness make it an essential component for maintaining system integrity and preventing damage due to overcurrent events.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess