EN
  • EN
  • DE

MC07XSF517EK

Part No MC07XSF517EK
Manufacturer Freescale Semiconductor - NXP
Catalog PMIC - Hot Swap Controllers
Description HIGH-SIDE SWITCH, 18V, TRIPLE 7M / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 54-HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Freescale Semiconductor
Package Bulk
Switch Type General Purpose
Number of Outputs 6
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 7V ~ 18V
Supply Voltage - Operating 4.5V ~ 5.5V
Current - Output (Max) 5.5A, 11A
Rds On (Typ) 7mOhm, 17mOhm
Input Type CMOS
Features Internal PWM
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 54-HSOP
Package / Case 54-SSOP (0.295", 7.50mm Width) Exposed Pad
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC07XSF517EK,FREFREMC07XSF517EK
Standard Package 1
Win Source Part Number 1221385-MC07XSF517EK
Ultra Librarian 3D Model Ultra Librarian MC07XSF517EK CAD Model

Description

The Freescale Semiconductor electronic component is an integrated circuit with a Win Source Part Number of 1221385-MC07XSF517EK.

  • Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
  • Package: Bulk
  • Standard Package: 1
  • Mounting: SMD (SMT)
  • Output Type: N-Channel
  • Interface: SPI
  • Switch Type: General purpose
  • Number of Outputs: 6
  • Current - Output (Max): 5.5A, 11A
  • Voltage - Load: 7V ~ 18V
  • Rds On (Typ): 7mOhm, 17mOhm
  • Package / Case: 54-SSOP (0.295", 7.50mm Width) Exposed Pad
  • Supplier Device Package: 54-HSOP
  • Temperature Range: -40°C ~ 125°C (TA)
  • Supply Voltage: 4.5V ~ 5.5V
  • ECCN: EAR99
  • MSL Level: 3 (168 Hours)
  • REACH Status: REACH Unaffected
  • HTSUS: 8542.39.0001
  • Manufacturer Reputation: Freescale Semiconductor is a trusted manufacturer of high-quality electronic components that are used in various applications.

You May Also Be Interested in

Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess