EN
  • EN
  • DE

LT1634ACS8-1.25#PBF

Part No LT1634ACS8-1.25#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.25V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 100mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Current - Cathode 7μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058508-LT1634ACS8-1.25#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1634ACS8-1.25#PBF CAD Model

Description

The LT1634ACS8-1.25#PBF is a precision reference voltage source from Linear Technology, designed for use in various electronic applications where a stable and accurate reference voltage is critical. This product offers a fixed 1.25V output with an impressive low dropout voltage and low noise, making it ideal for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive circuitry.

Key Features

  • Output Voltage: Precisely trimmed to 1.25 volts.
  • High Accuracy: Offers an initial accuracy of 0.05% and temperature coefficient as low as 10ppm/°C, ensuring reliable performance across a wide range of operating conditions.
  • Low Dropout Voltage: Functions with a minimal voltage difference between the input and output, allowing operation under low headroom conditions.
  • Low Noise: Exhibits low output noise, making it suitable for noise-sensitive applications.
  • Stability: Can be used with capacitive loads up to 1000pF without oscillation, providing a stable output for a variety of load conditions.
  • Package: Housed in an 8-lead SOIC package, the LT1634ACS8-1.25#PBF is compact and suitable for surface-mount technology (SMT).
  • Wide Operating Temperature Range: Functions reliably over a temperature range of -40°C to +85°C.

Applications

The LT1634ACS8-1.25#PBF is versatile and can be used in various applications, including:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Portable instrumentation
  • Industrial controls
  • Automotive electronics
  • Battery-powered devices

With its combination of precision, stability, and low power consumption, the LT1634ACS8-1.25#PBF is an excellent choice for designers seeking a reliable voltage reference source that doesn't compromise on performance.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.04% 8SOIC
Lowest to $18.7061
Renesas Electronics America
IC VREF SERIES 0.08% SOT23-3 / Series Voltage Reference IC Fixed 3V V ±0.08% 7 mA SOT-23-3
Lowest to $5.8417
Analog Devices Inc.
IC VREF SERIES 0.75% TSOT23-5 / Series Voltage Reference IC Fixed 0.4V V ±0.75% 200 µA TSOT-23-5
Lowest to $6.7085
Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $29.5100
Microchip Technology
IC VREF SERIES 0.1% SOT23-6
Lowest to $1.1337
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to $22.3723
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Lowest to $4.2891

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess