EN
  • EN
  • DE
  • IT

DSC1102AI2-156.2540T

Part No DSC1102AI2-156.2540T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 156.2540MHZ LVPECL  /  156.254 MHz XO (Standard) LVPECL Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1102
Package Tape & Reel (TR)
Base Resonator MEMS
Type XO (Standard)
Frequency 156.254 MHz
Function Standby (Power Down)
Output LVPECL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 58mA
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSC1102
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1034832-DSC1102AI2-156.2540T
Ultra Librarian 3D Model Ultra Librarian DSC1102AI2-156.2540T CAD Model

Description

The DSC1102AI2-156.2540T is a high-performance, precision MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This oscillator is designed to provide a reliable and stable clock source for a wide range of electronic applications.

Key Features

  • Frequency: The oscillator operates at a frequency of 156.2540 MHz, making it suitable for high-speed digital systems that require precise timing.
  • Stability: It offers excellent frequency stability, ensuring minimal frequency deviation over temperature and voltage changes, which is crucial for maintaining system reliability.
  • Supply Voltage: The device is designed to work with a supply voltage of 2.5V to 3.3V, providing flexibility in various power supply environments.
  • Low Jitter: The DSC1102AI2-156.2540T features low phase jitter, which is essential for applications that demand high-quality signal integrity, such as telecommunications and data communications.
  • Form Factor: Packaged in a compact industry-standard footprint, this oscillator is ideal for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for use in harsh environments.
  • Long-term Reliability: Built with MEMS technology, it offers superior long-term reliability compared to traditional quartz oscillators.

Applications

The DSC1102AI2-156.2540T is versatile and can be used in various applications, including:

  • Networking equipment (routers, switches, servers)
  • Storage systems
  • Telecommunications infrastructure
  • Industrial systems
  • High-performance computing
  • Test and measurement equipment

Why Choose the DSC1102AI2-156.2540T?

With its high frequency precision, low jitter, and robust performance over a wide range of environmental conditions, the DSC1102AI2-156.2540T from Microchip Technology is an excellent choice for designers looking to enhance the performance and reliability of their systems. Its compatibility with standard oscillator footprints also simplifies the design and integration process, allowing for a quick and efficient implementation into existing and new projects.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess