EN
  • EN
  • DE

ADR441TRZ-EP

Part No ADR441TRZ-EP
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.04% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000881-ADR441TRZ-EP
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Power Management (PMIC)- Voltage Reference
Series XFET®
Package Tube
Product Status Active
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADR441
Current - Supply 3.75mA
Current - Output 10 mA
Ultra Librarian 3D Model Ultra Librarian ADR441TRZ-EP CAD Model

Description

Product Overview: ADR441TRZ-EP from Analog Devices Inc.

The ADR441TRZ-EP is a high-precision, low-noise voltage reference from Analog Devices Inc., designed to cater to the stringent requirements of high-end industrial and military applications. This enhanced product (EP) version is characterized by its superior performance and reliability, making it an ideal choice for mission-critical systems where accuracy and stability cannot be compromised.

Key Features

  • Precision Voltage Reference: The ADR441TRZ-EP provides a stable and precise 2.5V output voltage, which is crucial for accurate analog-to-digital conversion, ensuring that the integrity of the signal is maintained throughout the processing chain.
  • Low Noise: With its low noise output, the device significantly reduces signal interference, thereby enhancing the overall performance of the electronic system. This is particularly important in sensitive instrumentation and communication equipment where signal integrity is paramount.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for various harsh environments encountered in industrial and military applications.
  • High Output Current: The ADR441TRZ-EP can source or sink up to 10mA of output current, which is beneficial when driving heavy loads or when used in power-sensitive designs.
  • Long-Term Stability: The voltage reference exhibits excellent long-term stability, ensuring consistent performance over the lifespan of the product.

Applications

The ADR441TRZ-EP is versatile and can be employed in a wide array of applications, including:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial control systems
  • Military and aerospace electronics
  • Medical instrumentation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADR441TRZ-EP is no exception. The product undergoes rigorous testing and quality control measures to ensure it meets the high standards expected of EP-rated components. With its robust construction and proven design, the ADR441TRZ-EP stands as a testament to Analog Devices Inc.'s dedication to providing reliable and high-performing electronic components.

For engineers and designers looking for a voltage reference that delivers precision, stability, and reliability, the ADR441TRZ-EP from Analog Devices Inc. is an outstanding choice that will not disappoint.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7061 $74.8244
8+ $15.3486 $122.7888
12+ $14.8690 $178.4280
17+ $14.3894 $244.6198
21+ $13.9097 $292.1037
28+ $12.4708 $349.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess