EN
  • EN
  • DE

LT1513CR#TRPBF

Part No LT1513CR#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR CONST/PROG I/V 7DD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 2A
Battery Pack Voltage 20V (Max)
Maximum Supply Voltage 25V
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package D2PAK-7
Win Source Part Number 1058419-LT1513CR#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1513CR#TRPBF CAD Model

Description

Overview of LT1513CR#TRPBF

The LT1513CR#TRPBF is a highly versatile step-up DC/DC converter designed by Linear Technology to cater to a wide array of applications requiring efficient power conversion. This component is particularly well-suited for systems that need to convert a lower voltage input to a higher voltage output with precision and reliability.

Key Features

  • Wide Input Voltage Range: The device operates from a low input voltage of 2.0V, making it ideal for battery-powered applications, and can support inputs up to 30V.
  • High Output Voltage: It can produce output voltages as high as 30V, which can be further adjusted to meet the specific needs of the application with the use of external resistors.
  • Current Mode Control: The LT1513CR#TRPBF utilizes current mode control for excellent line and load transient response.
  • High Efficiency: Its high efficiency is achieved through low quiescent current and the use of a low-loss 1.5A switch, which is built-in to the device.
  • Frequency Adjustability: The switching frequency is adjustable from 100kHz to 200kHz, allowing designers to optimize the converter for size, efficiency, or other performance criteria.
  • Protection Features: It includes safety features such as thermal shutdown, a current limit, and a low-battery detector to protect the circuit under adverse conditions.

Applications

The versatile nature of the LT1513CR#TRPBF makes it an excellent choice for a variety of applications, including:

  • Portable Electronics
  • Automotive Power Supplies
  • Industrial Power Systems
  • Battery Backup Systems
  • Telecommunications Equipment

Package and Quality

The device is available in a compact TO-263 package, which is designed to offer a small footprint while ensuring optimal thermal performance. It also meets the rigorous quality standards set by Linear Technology, ensuring reliable performance in critical applications.

In summary, the LT1513CR#TRPBF from Linear Technology is a robust and adaptable step-up DC/DC converter that combines efficiency, flexibility, and protection to meet the needs of a wide range of power conversion applications.

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Linear Technology
IC CHARGER LI-ION 8.2V 2A 12-DFN / Switching Battery Charger Li-Ion/Li-Pol 2000mA 8.2V Automotive 12-Pin DFN EP Tube
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $13.0963
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1522 $63.4566
6+ $17.3556 $104.1336
9+ $16.8133 $151.3197
13+ $16.2709 $211.5217
16+ $15.7285 $251.6560
22+ $14.1015 $310.2330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess