EN
  • EN
  • DE
  • IT

LTC1960CG#TRPBF

Part No LTC1960CG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR/SELECTR DUAL36SSOP / Switching Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol/NiCd/NiMH 4000mA 36-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Battery Chemistry Smart Batteries
Number of Cells 2
Fault Protection Over Current
Voltage Supply MAX 28V
Interface SPI
Operating Temperature Range 0°C ~ 70°C (TA)
Package 36-SSOP (0.209", 5.30mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 782286-LTC1960CG#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1960
Introduction Date February 11, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1960CG#TRPBF CAD Model

Description

The LTC1960CG#TRPBF is a high-performance integrated circuit (IC) from Linear Technology, designed to meet the needs of sophisticated electronic systems. This IC is a testament to Linear Technology's commitment to providing advanced solutions for power management and data conversion.

Key Features

  • Dual Current Output DAC: The LTC1960CG#TRPBF features a dual current output digital-to-analog converter (DAC), allowing for precise control of analog signals through digital inputs.
  • High Precision: With its high-resolution capabilities, this product offers exceptional accuracy, making it suitable for critical applications where precision is paramount.
  • Wide Operating Temperature Range: This IC is designed to operate reliably across a broad temperature range, ensuring performance stability in various environments.
  • Robust Packaging: The product comes in a compact, surface-mount package that is both durable and space-efficient, making it ideal for high-density circuit designs.

Applications

The LTC1960CG#TRPBF is versatile and can be used in multiple applications, including:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Precision Instrumentation
  • Data Acquisition Systems

Technical Specifications

This IC boasts a range of technical specifications that highlight its advanced nature:

  • Supply Voltage: The LTC1960CG#TRPBF operates at a nominal supply voltage, providing efficient power usage for the system it's integrated into.
  • Output Type: The dual DAC outputs ensure that multiple signals can be managed simultaneously, increasing the IC's utility in complex systems.
  • Packaging: It is offered in a lead-free, RoHS-compliant package, which adheres to environmental standards and regulations.

Quality and Reliability

Linear Technology ensures that the LTC1960CG#TRPBF meets the highest quality and reliability standards. Each IC undergoes rigorous testing to guarantee performance under the specified conditions. Customers can trust this product for long-term use in their critical applications.

You May Also Be Interested in

Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess