The LT1513-2IR#PBF is a versatile and robust DC/DC converter IC designed by Linear Technology, now part of Analog Devices, which specializes in the design and manufacture of high-performance analog integrated circuits. This particular product is known for its ability to efficiently manage power conversion in a variety of electronic applications.
Key Features:
- Adjustable Output Voltage: The device can be configured to provide an adjustable output voltage ranging from 1.25V to as high as the input voltage, allowing for a wide range of power supply configurations.
- High Efficiency: With its capable switching architecture, the LT1513-2IR#PBF provides high efficiency, which is critical for battery-powered and energy-sensitive applications.
- Low Quiescent Current: Its low quiescent current makes it an ideal choice for portable devices, where extending battery life is of paramount importance.
- Wide Input Voltage Range: The device operates over a wide input voltage range from 2.3V to 30V, accommodating various power sources and ensuring flexibility in system design.
- Versatile Applications: This converter is suitable for a vast array of applications, including battery-powered equipment, bias voltage generators, and isolated power supplies.
Product Specifications:
- Part Number: LT1513-2IR#PBF
- Manufacturer: Linear Technology/Analog Devices
- Package: PBF (Plastic DIP)
- Switching Frequency: Up to 500kHz
- Temperature Range: -40°C to +85°C
The LT1513-2IR#PBF is encapsulated in a robust package that ensures its durability and reliability in harsh environments. Its high-frequency operation allows for the use of small, low-cost inductors and capacitors, reducing the overall size and cost of the power supply solution. Furthermore, its internal switch can deliver up to 1.5A, making it capable of driving a wide range of loads.
Whether you are designing a new power system or upgrading an existing one, the LT1513-2IR#PBF from Linear Technology is an excellent choice for a compact, efficient, and versatile power conversion solution.