EN
  • EN
  • DE

INA219AID

Part No INA219AID
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description ZerO-Drift, Bi-Directional CURRENT/POWER MONITOR with I2TM Interface | IC CURRENT MONITOR 1% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Current Monitor
Sensing Method High-Side
Accuracy ±1%
Parts Input Voltage (V) 0V ~ 26V
Output Current 10mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number INA219
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1185823-INA219AID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Power Management, Maintenance & Repair, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian INA219AID CAD Model

Description

Overview of Texas Instruments INA219AID

The INA219AID is a high-precision current shunt and power monitor with an I2C-compatible interface, designed and manufactured by Texas Instruments (TI). This versatile integrated circuit (IC) offers industry-leading performance for accurate current sensing solutions in a wide range of applications, including power management, battery chargers, and energy monitoring systems.

Key Features

  • High Accuracy: The INA219AID provides high-precision measurements with a maximum offset of only 100 µV, ensuring reliable and accurate readings for both current and power.
  • Wide Voltage Range: It supports a wide common-mode voltage range from 0 to 26V, making it suitable for tracking battery life and managing power in systems with varying supply voltages.
  • Programmable Calibration: Users can program the calibration register to match the current shunt resistor value and system voltage, allowing for fine-tuning of measurements to achieve optimal accuracy.
  • High-Side Sensing: The ability to measure voltage across a shunt resistor at the high side of the load prevents ground disturbance and allows for isolated measurements, enhancing system safety and performance.
  • I2C Interface: The INA219AID communicates via an I2C interface, supporting standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes for flexible integration with microcontrollers and other digital systems.

Applications

The INA219AID is ideal for a variety of applications that require precise current and power monitoring. It is commonly used in:

  • Power supply monitoring
  • Battery chargers and management systems
  • Energy monitoring and management
  • Server and telecom power supplies
  • Consumer and portable electronics
  • Automotive systems

Technical Specifications

  • Package: 10-pin VSSOP (MSOP)
  • Operating Temperature Range: -40°C to +125°C
  • Resolution: 12-bit ADC with a programmable gain amplifier (PGA) for current measurement

The Texas Instruments INA219AID stands out as a reliable and versatile solution for designers looking to implement precise current and power monitoring in their systems. With its high accuracy, wide voltage range, and programmable features, this power monitor IC is a top choice for engineers and developers across various industries.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5542 $52.6490
195+ $0.5192 $101.2440
300+ $0.5016 $150.4800
430+ $0.4665 $200.5950
560+ $0.4490 $251.4400
700+ $0.4315 $302.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,108 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess