EN
  • EN
  • DE

TL072ACJG

Part No TL072ACJG
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW-NOISE JFET-INPUT OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1267922-TL072ACJG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL072ACJG CAD Model

Description

The TL072ACJG from Texas Instruments is a high-quality operational amplifier that is part of the TL07x series. Known for its low noise and high input impedance, the TL072ACJG is a JFET-input operational amplifier that offers a perfect blend of performance and versatility, making it suitable for a wide range of applications.

Key Features

  • Low Power Consumption: The TL072ACJG is designed to operate with minimal power consumption, making it an ideal choice for battery-powered devices and energy-efficient applications.
  • Low Input Bias and Offset Currents: The device ensures high accuracy in signal amplification with minimal error, thanks to its low input bias and offset currents.
  • Low Noise: With its JFET input stage, the TL072ACJG offers a low noise floor, which is essential for audio applications and sensitive instrumentation.
  • High Input Impedance: The high input impedance allows the amplifier to be used in applications where it is necessary to minimize the loading effect on the previous stage.
  • Output Short-Circuit Protection: The TL072ACJG comes with built-in short-circuit protection, enhancing its reliability and robustness in complex circuits.
  • Internal Frequency Compensation: The device is internally frequency compensated, which simplifies the design process by eliminating the need for external components.

Applications

The TL072ACJG is a versatile component that can be used in a multitude of applications, including:

  • Audio Pre-amplifiers and Mixers
  • Active Filters
  • Signal Conditioning
  • Analog-to-Digital Converters
  • Professional Audio Equipment
  • Instrumentation Amplifiers

Product Specifications

The TL072ACJG operational amplifier is available in a ceramic DIP (Dual In-line Package) and is characterized for operation from 0°C to 70°C. It offers a dual supply voltage range of ±5V to ±15V, which provides designers with flexibility in various system voltages.

For detailed specifications and application guidance, engineers and designers are encouraged to consult the official Texas Instruments datasheet for the TL072ACJG, which provides comprehensive information to ensure optimal usage of this operational amplifier in their designs.

You May Also Be Interested in

Samsung
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Intel
Need more? Email Us
Spansion
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess