Products specifications Report Issue?

Manufacturer Panasonic - BSG
Battery Chemistry Lithium Manganese Dioxide
Battery Cell Size Coin, 20.0mm
Voltage - Rated 3V
Capacity 90mAh
Dimension 0.79" Dia x 0.06" H (20.0mm x 1.6mm)
Termination Style Requires Holder
Discharge Rate 100μA
Weight 1.6 g
Shipping Info Due to restrictions, only ground shipment is allowed.
Shelf Life 60 Months
Shelf Life Start Date of Manufacture
Storage/Refrigeration Temperature Room Temperature
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804779-CR-2016/BN
Ultra Librarian 3D Model Ultra Librarian CR-2016/BN CAD Model

Description

The Panasonic - BSG Lithium Manganese Dioxide coin cell battery has a capacity of 90mAh and a voltage rating of 3V.

  • Chemistry: Lithium Manganese Dioxide
  • Discharge Rate: 100μA
  • Cell Size: 20.0mm
  • Termination Style: Holder
  • Dimensions: 0.79" Dia x 0.06" H (20.0mm x 1.6mm)
  • Weight: 1.6g
  • Shelf Life: 60 months
  • Storage Temperature: Room temperature
  • Popularity: Yes
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 200
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Panasonic
BATTERY LITHIUM 3V COIN 20MM
Lowest to $0.3096
ECAD model for CR-2016/BN
Renata SA
Silver Oxide Batteries
Need more? Email Us
ECAD model for 392.MP 0%Hg
Molex, LLC
BATTERY ZINC 3V
Need more? Email Us
ECAD model for 132990001
Saft
BATTERY LITHIUM 3.6V C
Need more? Email Us
ECAD model for LS26500
Renata Batteries
BATTERY LITHIUM 3V COIN 10MM
Lowest to $0.2478
ECAD model for CR1025
Renata SA
BATTERY SLVR OX 1.55V COIN 9.5MM
Need more? Email Us
ECAD model for 395 RENATA
Panasonic
BATTERY LITHIUM 3V COIN 16MM / Coin, 16.0mm Lithium Poly-Carbon Monofluoride 3 V Battery Non-Rechargeable (Primary)
Need more? Email Us
ECAD model for BR-1632A/HAN
391
Renata SA
BATT SLVR OX 1.55V COIN 11.6MM
Need more? Email Us
ECAD model for 391
Saft
BATTERY LITHIUM 3.6V AA
Need more? Email Us
ECAD model for LS14500

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3096 $57.2760
445+ $0.2540 $113.0300
685+ $0.2462 $168.6470
945+ $0.2382 $225.0990
1,220+ $0.2303 $280.9660
1,630+ $0.2064 $336.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 241,531 pieces
MOQ: 185 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention