EN
  • EN
  • DE

LT1769CFE#TRPBF

Part No LT1769CFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 20V (Maximum)
Voltage Supply MAX 28V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 780655-LT1769CFE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1769
Introduction Date September 15, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1769CFE#TRPBF CAD Model

Description

Product Overview: LT1769CFE#TRPBF

The LT1769CFE#TRPBF is a high-performance, monolithic, synchronous step-down switching regulator designed by Linear Technology. This advanced power management integrated circuit (IC) is engineered to deliver precise voltage regulation and high efficiency, making it an ideal solution for a wide range of applications, including telecommunications, networking systems, and portable electronic devices.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 4V to 36V, accommodating various power sources and ensuring versatility across different system architectures.
  • High Efficiency: With its synchronous rectification design, the LT1769CFE#TRPBF achieves high efficiencies of up to 95%, reducing heat dissipation and improving system reliability.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.21V to 34V, providing flexibility to meet specific design requirements.
  • High Output Current: Capable of delivering up to 4A of continuous output current, this regulator can power a wide range of loads.
  • Stable with Low ESR Ceramic Capacitors: The LT1769CFE#TRPBF is stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than other capacitor types, leading to improved transient response and reduced output noise.
  • Fixed Frequency Operation: The switching frequency is fixed at 200kHz, allowing for a predictable performance and simplifying the design of the noise filtering components.
  • Thermal Protection: The device includes a thermal shutdown feature that protects the IC from overheating, enhancing the safety and longevity of the product.

Applications

The versatility and robust performance of the LT1769CFE#TRPBF make it suitable for a diverse array of applications, including:

  • Power distribution systems
  • Automotive electronics
  • Industrial controls
  • Embedded systems
  • Battery-powered devices

Package and Availability

The LT1769CFE#TRPBF comes in a TSSOP-16 package, which is designed for compact PCB layouts and is ideal for space-constrained applications. The product is available in tape and reel packaging, facilitating efficient handling and manufacturing processes.

With its combination of features, performance, and packaging, the LT1769CFE#TRPBF from Linear Technology stands out as a versatile and reliable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Intersil
IC BATT CHRGR 32QFN / Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
Lowest to $3.7387
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.1V Automotive 36-Pin QFN EP Tube
Lowest to $17.4627
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673
Linear Technology
IC CHARGER LI-ION 8.2V 2A 12-DFN / Switching Battery Charger Li-Ion/Li-Pol 2000mA 8.2V Automotive 12-Pin DFN EP Tube
Need more? Email Us
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3094 $53.0940
23+ $4.3564 $100.1972
36+ $4.2203 $151.9308
49+ $4.0842 $200.1258
64+ $3.9480 $252.6720
85+ $3.5396 $300.8660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess