EN
  • EN
  • DE

SN74LS320N

Part No SN74LS320N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description CRYSTAL-CONTROLLED OSCILLATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254955-SN74LS320N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS320N CAD Model

Description

SN74LS320N Waveform Generator

The SN74LS320N is a specialized integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the 7400 series of logic ICs and is categorized under the Low-Power Schottky (LS) family, which is known for its balance between speed and power consumption.

As a waveform generator, the SN74LS320N is engineered to produce precise timing waveforms, which are essential in various digital applications. The device can generate waveforms such as square waves, sawtooth waves, or pulses, making it a versatile component for timing, synchronization, and modulation tasks.

Key Features:

  • Multiple Frequency Ranges: The device can operate in different frequency ranges, allowing for its use in a broad spectrum of applications.
  • Low Power Consumption: Adhering to the LS technology, the SN74LS320N maintains low power dissipation, which is crucial for energy-sensitive designs.
  • High Noise Immunity: The inherent design of the LS series provides the SN74LS320N with a high degree of noise immunity, ensuring stable operation in electrically noisy environments.
  • Compatibility: The device is compatible with other TTL logic families, allowing for easy integration into existing systems without the need for additional interfacing components.

Applications:

The SN74LS320N is widely used in digital systems where accurate timing waveforms are paramount. Some common applications include:

  • Digital clocks and timers
  • Pulse generators for communication systems
  • Frequency synthesizers
  • Test and measurement equipment
  • Function generators in laboratory settings

Technical Specifications:

Parameter Value
Supply Voltage (VCC) 4.75V to 5.25V
Operating Temperature 0°C to 70°C
Package Type DIP (Dual In-line Package)
Pin Count 14

In conclusion, the SN74LS320N from Texas Instruments is a reliable and efficient waveform generator suitable for a multitude of digital applications requiring precise timing signals. Its robust design and compatibility with other TTL families make it a go-to choice for designers and engineers.

You May Also Be Interested in

ON Semiconductor
Lowest to $2.5606
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Tyco Electronics
Lowest to $1.1071
ON Semiconductor
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Toko America Inc.
Need more? Email Us
Intel
Lowest to $50.4238

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess