The LT1236CCN8-10 is a high-precision voltage reference component from Linear Technology, designed to offer both accuracy and stability for demanding applications. This precision reference is part of the LT1236 series, which is renowned for its excellent performance in terms of low noise and low drift over time and temperature.
Key Features
- Output Voltage: The LT1236CCN8-10 provides a fixed 10V output, making it suitable for a wide range of applications where a stable reference voltage is critical.
- High Accuracy: With an initial accuracy of 0.05%, this voltage reference ensures precise voltage regulation for sensitive electronic circuits.
- Low Temperature Coefficient: It boasts an impressive temperature coefficient of typically 5ppm/°C, ensuring minimal deviation in output voltage with changes in ambient temperature.
- Excellent Long-Term Stability: The LT1236CCN8-10 is designed for a long-term stability of less than 20ppm per 1000 hours at 125°C, making it a reliable choice for sustained use in various conditions.
- Low Noise: This voltage reference features low noise without the need for an external capacitor, offering a noise performance of 1.0µV P-P (0.1Hz to 10Hz).
- Supply Range: It operates with a supply range from 12.5V to 20V, providing flexibility in different power environments.
- Package: The LT1236CCN8-10 is available in an 8-lead PDIP package, ensuring ease of integration into a variety of circuit designs.
Applications
The LT1236CCN8-10 is ideal for high-end instrumentation, precision data acquisition systems, and industrial process controls where consistent and precise reference voltage is a necessity. Its robust design also makes it suitable for use in harsh environmental conditions.
Conclusion
Overall, the LT1236CCN8-10 from Linear Technology stands out as a premium choice for engineers and designers looking for a reliable and high-performance voltage reference. Its combination of accuracy, stability, and low noise characteristics make it an essential component for precision electronic applications.