Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr IXYS
Package Tube
Product Status Obsolete
Function DC Signal Termination
Interface ISDN, SHDSL
Number of Circuits 1
Power (Watts) 1 W
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Standard Package 47 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
California Prop 65 Warning Information
Win Source Part Number 580137-CPC1465D
Ultra Librarian 3D Model Ultra Librarian CPC1465D CAD Model

Description

The 580137-CPC1465D is an integrated circuit designed for use in telecom interface applications.

  • Application: DC signal termination in ISDN and SHDSL interfaces
  • Package: 16-SOIC
  • Power Rating: 1W
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface mountable
  • Standard Package: 47 pcs
  • California Prop 65: Compliant
  • REACH: Unaffected
  • Status: Obsolete

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ECAD model for PEB4264TV1.1
Others
Need more? Email Us
ECAD model for MT9230
Infineon Technologies
Need more? Email Us
ECAD model for PEB31666HV1.2
Agere Systems
Lowest to $54.8502
ECAD model for T7230AML
Infineon Technologies
Need more? Email Us
ECAD model for PEB2085NV2.3
Zarlink
Integrated DTMF Transceiver with Intel Micro Interface
Lowest to $14.8484
ECAD model for MT8888CSR
Others
Lowest to $3.6531
ECAD model for T7290AEL
Atmel
Need more? Email Us
ECAD model for U4090B-PFNG3
Intersil
Lowest to $3.8097
ECAD model for HC55184ECM96R

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6500 $68.2500
10+ $11.2000 $112.0000
16+ $10.8500 $173.6000
22+ $10.5000 $231.0000
28+ $10.1500 $284.2000
37+ $9.1000 $336.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,375 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention