Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 1
Output Type CMOS, Complementary, Rail-to-Rail, TTL
Supply Voltage - Operating 2.4 V to 12 V, ±2.4 V to 6 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 5μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 22mA
CMRR, PSRR (Typ) 75dB CMRR, 85dB PSRR
Propagation Delay (Max) 6ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 020297-LT1711IMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1711IMS8#PBF CAD Model

Description

The LT1711IMS8#PBF is a high-speed, precision comparator from Linear Technology, designed to provide rapid signal processing with minimal delay. This advanced electronic component is housed in an MSOP-8 package, making it a compact and efficient solution for a wide range of applications that require fast switching and high-performance comparison capabilities.

Key Features

  • Fast Response Time: With a propagation delay of just 4.5ns, the LT1711IMS8#PBF ensures swift and reliable performance in time-critical applications.
  • Low Voltage Operation: It operates from a 2.7V to 7V supply, allowing it to be used in low-power as well as standard systems.
  • Low Power Consumption: Despite its high speed, the comparator maintains low power consumption, making it suitable for battery-powered and portable devices.
  • High Output Drive: Capable of driving loads directly, it can sink and source up to 50mA of output current.
  • Over-The-Top® Input Range: The input voltage range extends from V- to V+, which enables the comparator to handle a wide range of signal levels.

Applications

The LT1711IMS8#PBF is versatile and can be integrated into various systems, including:

  • High-speed data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • High-speed triggers
  • Line receivers
  • Portable and battery-powered electronics
  • Signal conversion and wave shaping

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1711IMS8#PBF is no exception. It is built to meet the highest standards of reliability and performance, ensuring that it delivers consistent results in the most demanding environments.

Environmental Compliance

The LT1711IMS8#PBF is RoHS compliant, adhering to environmental regulations that limit the use of hazardous substances in electronic equipment. This commitment to environmental sustainability makes it an ideal choice for eco-conscious businesses and applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC COMPARATOR 2 GEN PUR 8DMP
Need more? Email Us
ECAD model for NJM2403M-TE3
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $0.7924
ECAD model for TLV7211AID
Rohm Semiconductor
IC COMPARATOR 1 CMOS 5SSOP
Need more? Email Us
ECAD model for BU7250G-TR
Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR 16QFN
Lowest to $82.9061
ECAD model for HMC674LP3ETR
Microchip Technology
IC COMPARATOR 4 GEN PUR 14DIP
Need more? Email Us
ECAD model for MCP6549-I/P
Texas Instruments
IC COMPARATOR 4 DIFF 14DIP
Need more? Email Us
ECAD model for TLC374CN-A

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3637 $57.4548
8+ $13.4546 $107.6368
12+ $13.0000 $156.0000
17+ $12.0910 $205.5470
22+ $11.6364 $256.0008
27+ $11.1819 $301.9113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,740 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention