Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Video
Switch Circuit SPDT
Number of Channels 1
Dual Supply Voltage(V±) ±5 V to 15 V
-3db Bandwidth 150MHz
Features Buffered, RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-PDIP
Win Source Part Number 072235-LT1203CN8
Ultra Librarian 3D Model Ultra Librarian LT1203CN8 CAD Model

Description

Product Overview: LT1203CN8 by Linear Technology

The LT1203CN8 is a high-performance, dual video amplifier integrated circuit designed and manufactured by Linear Technology, now part of Analog Devices. This precision amplifier is specifically tailored for processing signals in video and high-speed communication applications.

Key Features

  • Wide Bandwidth: The LT1203CN8 offers a wide bandwidth of 35MHz, making it suitable for handling high-speed video signals with minimal distortion.
  • High Slew Rate: With a slew rate of 400 V/µs, this amplifier ensures rapid signal transitions, which is crucial for maintaining the integrity of video signals.
  • Low Differential Gain and Phase: Differential gain and phase errors are kept to a minimum, preserving the quality of the video output.
  • Dual Amplifier Design: The dual amplifier configuration allows for flexible designs, such as driving two separate video signals or providing a differential output.
  • Settling Time: It has a fast settling time, which is essential for applications that require quick response times.

Applications

The LT1203CN8 is ideal for a variety of applications that demand high-quality video signal amplification. It's commonly used in:

  • Video broadcasting equipment
  • Cable TV systems
  • Video cameras and recorders
  • High-speed data acquisition systems
  • RGB amplifiers
  • Test and measurement instruments

Quality and Reliability

Linear Technology is renowned for its commitment to quality and reliability. The LT1203CN8 is built to meet stringent standards, ensuring stable performance over a wide range of temperatures and conditions. It is available in an 8-lead PDIP package, which is robust and easy to integrate into a variety of circuit designs.

Technical Specifications

Parameter Value Part Number LT1203CN8 Bandwidth 35MHz Slew Rate 400 V/µs Supply Voltage ±5V Operating Temperature 0°C to 70°C

For engineers and designers looking for a reliable video amplifier capable of delivering high-quality performance, the LT1203CN8 by Linear Technology is an excellent choice that combines functionality with durability.

You May Also Be Interested in

Maxim Integrated
IC JTAG MUX/SWITCH 144-LQFP / Multiplexer 3.3V 144-Pin LQFP EP
Need more? Email Us
ECAD model for DS26900LN+
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28DIP / Analog Multiplexer Single 8:1/Dual 4:1 28-Pin PDIP
Need more? Email Us
ECAD model for DG538ADJ-E3
Linear Technology
IC VIDEO MULTIPLEXER 2X1 24QFN / Analog Multiplexer/Amp Triple 2:1 Automotive 24-Pin QFN EP Tube
Need more? Email Us
ECAD model for LT6555IUF#PBF
Maxim Integrated
I2C Multiplexer 1-Element BiCMOS Open Drain 4-IN 20-Pin TSSOP / IC MULTIPLEXER DUAL 4X1 20TSSOP
Need more? Email Us
ECAD model for MAX7367EUP+
Texas Instruments
IC VIDEO MULTIPLEXER SPST 8SOIC / Analog Multiplexer Single 2:1 8-Pin SOIC T/R
Lowest to $10.1051
ECAD model for LMH6570MAX/NOPB
Maxim Integrated
Analog Switch Dual SPST 16-Pin SOIC N / IC VIDEO SWITCH DUAL SPST 16SOIC
Need more? Email Us
ECAD model for MAX4546CSE+
Lattice Semiconductor Corporation
IC ISP CROSSPOINT 160IO 208FBGA / Digital Crosspoint Single 160x160 208-Pin FBGA
Need more? Email Us
ECAD model for ISPGDX160VA-9B208I
Maxim Integrated
Analog Switch Dual SPST/Dual SPDT 16-Pin QSOP / IC AUD/VID SWITCH IC2 SER 16QSOP
Need more? Email Us
ECAD model for MAX4562CEE+
Microchip Technology
IC 8CH ANALOG SWITCH 48LQFP / Analog Switch Octal SPST 48-Pin LQFP T/R
Need more? Email Us
ECAD model for HV2301FG-G-M931

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention