Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Video
Switch Circuit SPDT
Number of Channels 3
Single Supply Voltage (V+) 4.5 V to 12 V
Dual Supply Voltage(V±) ±2.25 V to 6 V
-3db Bandwidth 750MHz
Features Buffered, RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-SSOP
Win Source Part Number 123255-LT6556IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LT6556IGN#PBF CAD Model

Description

The LT6556IGN#PBF by Linear Technology is a high-speed, low-power, triple video amplifier that delivers exceptional performance for a wide range of applications. This amplifier is designed to drive heavy loads while maintaining excellent linearity and low noise, making it an ideal choice for video and cable-driving applications.

Key Features:

  • High-Speed Operation: With a -3dB bandwidth of 400MHz and a slew rate of 1600V/µs, the LT6556IGN#PBF is capable of handling high-speed signals with ease, ensuring sharp and clear video performance.
  • Triple Amplifier Design: This device integrates three independent video amplifiers in a single package, which simplifies design and reduces board space requirements.
  • Low Power Consumption: Despite its high-speed capabilities, the LT6556 operates on a low supply current of 16.5mA per amplifier, making it an energy-efficient choice for battery-powered devices.
  • Flexible Power Supply: The amplifier can operate from a single 4.5V to 11V supply or dual supplies of ±2.25V to ±5.5V, giving designers flexibility in various applications.
  • High Output Drive: Capable of driving a 2Vpp signal into a 150Ω load, the LT6556IGN#PBF can easily drive capacitive loads and long cables without signal degradation.
  • Disable Feature: Each amplifier can be independently disabled, which allows for reduced power consumption when not in use.

Applications:

  • High-Definition Video Equipment
  • Cable Drivers
  • Video Switching
  • RGB Amplifiers
  • Test Equipment
  • Surveillance Systems

The LT6556IGN#PBF comes in a 16-lead SSOP package and is characterized for operation from -40°C to 85°C, making it suitable for industrial environments. With its combination of speed, power efficiency, and robustness, the LT6556IGN#PBF stands out as a top-tier solution for advanced video amplification needs.

You May Also Be Interested in

Intersil
IC VIDEO CROSSPOINT SWITCH 14DIP / Analog Video 400MHz 4 x 1 14-Pin PDIP Tube
Need more? Email Us
ECAD model for HA4314BCPZ
Linear Technology
IC VIDEO MULTIPLEXER 2X1 24QFN / Analog Multiplexer/Amp Triple 2:1 Automotive 24-Pin QFN EP Tube
Need more? Email Us
ECAD model for LT6555IUF#PBF
Maxim Integrated
I2C Multiplexer 1-Element BiCMOS Open Drain 4-IN 20-Pin TSSOP / IC MULTIPLEXER DUAL 4X1 20TSSOP
Need more? Email Us
ECAD model for MAX7367EUP+
Maxim Integrated
Analog Switch Dual SPDT 16-Pin QSOP / IC ANALOG SW VIDEO BID 16QSOP
Lowest to $2.6077
ECAD model for MAX4567CEE+
Microchip Technology
IC 16CH ANALOG SWITCH 220V 48LQF / Analog Switch Hexadecimal SPST 48-Pin LQFP T/R
Need more? Email Us
ECAD model for HV20822FG-G-M931
Maxim Integrated
Analog Switch Dual SPST/Dual SPDT 16-Pin QSOP / IC AUD/VID SWITCH IC2 SER 16QSOP
Need more? Email Us
ECAD model for MAX4562CEE+
Texas Instruments
IC MUX 2:1 8 OHM 20VQFN / High Speed Differential Switch 2:1/1:2 MUX/DEMUX USB 3.1 3.3V T/R 20-Pin VQFN EP
Lowest to $0.9244
ECAD model for HD3SS3212IRKST
Linear Technology
IC VIDEO MULTIPLEXER 2X1 24QFN / Analog Multiplexer/Amp Triple 2:1 Automotive 24-Pin QFN EP Tube
Need more? Email Us
ECAD model for LT6556CUF#PBF
Maxim Integrated
IC VIDEO SW QUAD RF N/O 16-SOIC / VIDEO QUAD SWITCH
Need more? Email Us
ECAD model for IH5352CWE+

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention