EN
  • EN
  • DE

LT1204CSW#TRPBF

Part No LT1204CSW#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEOMUX CFA 75MHZ 4IN 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Circuits 1
-3db Bandwidth 75MHz
Slew Rate 1000 V/μs
Operating Supply Current 19mA
Channel Output Current 125mA
Supply Voltage - Operating 10 V to 30 V, ±5 V to 15 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 123975-LT1204CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1204CSW#TRPBF CAD Model

Description

The LT1204CSW#TRPBF is a high-performance, low-noise, dual and quad precision operational amplifier from Linear Technology, now part of Analog Devices. This device is specifically designed to address the needs of high-end signal processing and audio applications, providing an optimal balance between noise performance and power consumption.

Key Features:

  • Wide Operating Voltage Range: The LT1204CSW#TRPBF operates over a wide supply voltage range, making it suitable for various applications that require different voltage levels.
  • Low Noise Performance: With its low noise specifications, this operational amplifier is ideal for sensitive audio equipment and other applications where noise can be a critical factor.
  • High Output Drive Capability: It can drive high levels of output current, enabling it to handle a range of loads efficiently.
  • Low Distortion: The device features low total harmonic distortion (THD), which is essential for maintaining signal fidelity in audio processing and other precision applications.
  • High Slew Rate: A high slew rate ensures that the amplifier can respond quickly to changes in the input signal, making it suitable for high-speed signal processing tasks.

Applications:

The LT1204CSW#TRPBF is versatile and can be used in a variety of applications, including:

  • High-end audio equipment
  • Active filters
  • Fast amplifiers for signal processing
  • Buffer amplifiers
  • Medical instrumentation
  • Test equipment

Package and Quality:

The LT1204CSW#TRPBF comes in a surface-mount package that is designed for optimal thermal performance and space-saving on the PCB. The product is available in tape and reel packaging (TRPBF suffix), which facilitates automated assembly processes for high-volume production. Linear Technology's commitment to quality ensures that this operational amplifier meets stringent industry standards for performance and reliability.

In summary, the LT1204CSW#TRPBF from Linear Technology is a top choice for designers looking for a high-performance op-amp that delivers low noise, low distortion, and high-speed operation, suitable for a wide range of precision applications.

You May Also Be Interested in

Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.5211 $69.1266
13+ $9.4537 $122.8981
19+ $9.1580 $174.0020
27+ $8.8623 $239.2821
34+ $8.5666 $291.2644
46+ $7.6808 $353.3168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess