EN
  • EN
  • DE

LT6559CUD#TRPBF

Part No LT6559CUD#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO TRPL 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications General Purpose
Number of Circuits 3
-3db Bandwidth 300MHz
Slew Rate 800 V/μs
Operating Supply Current 4.6mA
Channel Output Current 100mA
Supply Voltage - Operating 4 V to 12 V, ±2 V to 6 V
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 1060134-LT6559CUD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6559CUD#TRPBF CAD Model

Description

The LT6559CUD#TRPBF is a cutting-edge, high-speed video amplifier that boasts a unique combination of performance and efficiency, making it an ideal choice for a variety of video applications. Manufactured by Linear Technology, a leader in analog integrated circuits, this amplifier is designed to deliver high-quality signal amplification with minimal distortion.

Key Features:

  • High Bandwidth: With a wide bandwidth, this amplifier is capable of handling high-speed video signals, ensuring sharp and clear image quality.
  • Low Distortion: The LT6559CUD#TRPBF offers exceptionally low harmonic distortion, which is crucial for maintaining the integrity of the video signal.
  • High Output Current: It can drive high levels of output current, making it suitable for driving multiple loads or high-capacitance lines.
  • Power Efficiency: Designed with power efficiency in mind, it consumes minimal power, reducing the overall power demand of the system it's integrated into.
  • Flexible Supply Voltage: The device operates over a wide range of supply voltages, providing versatility in various application environments.
  • Robust Construction: Encased in a durable package, the LT6559CUD#TRPBF is built to withstand challenging conditions and provide reliable performance over time.

Applications:

The LT6559CUD#TRPBF is well-suited for a broad spectrum of video applications, including:

  • High-Definition Television (HDTV) Receivers
  • Cable and Satellite Set-top Boxes
  • Video Distribution Systems
  • Professional Video Editing and Playback Equipment
  • Video Signal Routing and Switching
  • Security and Surveillance Systems

Product Specifications:

Linear Technology's LT6559CUD#TRPBF comes in a QFN package, ensuring a compact footprint for space-constrained applications. The device is also available in tape and reel packaging (#TRPBF), facilitating automated assembly processes for high-volume production.

For those seeking a high-performance video amplifier that balances speed, efficiency, and reliability, the LT6559CUD#TRPBF from Linear Technology is an exemplary choice. Its advanced features and robust design make it a staple in the creation of superior video systems.

You May Also Be Interested in

Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4545 $51.5445
50+ $2.0140 $100.7000
77+ $1.9511 $150.2347
106+ $1.8881 $200.1386
137+ $1.8252 $250.0524
184+ $1.6364 $301.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess