EN
  • EN
  • DE

MAX2557ELM+T

Part No MAX2557ELM+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description VIDEO AMPLIFIERS FEMTO WCDMA BAN / Video Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 210030-MAX2557ELM+T
Ultra Librarian 3D Model Ultra Librarian MAX2557ELM+T CAD Model

Description

The MAX2557ELM+T is a state-of-the-art integrated circuit from Maxim Integrated, designed specifically for advanced RF transceiver applications. This high-performance product is a testament to Maxim's commitment to providing innovative solutions that meet the demanding requirements of the modern wireless communication industry.

Key Features

  • High Integration: The MAX2557ELM+T integrates several key RF functions into a single chip, which simplifies design, reduces external component count, and saves board space.
  • Advanced Technology: Built on a sophisticated silicon process, this IC delivers exceptional performance with low power consumption, making it ideal for battery-powered devices.
  • Frequency Range: It operates over a broad frequency range, supporting various communication standards and bandwidths, which makes it highly versatile for different applications.
  • Low Noise Figure: The device boasts a low noise figure, which ensures high-quality signal reception and improves overall system sensitivity.
  • High Linearity: It provides high linearity, which is crucial for maintaining signal fidelity and reducing distortion in complex modulation schemes.

Applications

The MAX2557ELM+T is ideal for a wide range of wireless applications, including:

  • Mobile handsets
  • Data cards
  • Wireless LAN (WLAN) devices
  • Wireless infrastructure equipment
  • Other RF communication systems

Quality and Reliability

Maxim Integrated ensures that the MAX2557ELM+T meets the highest quality and reliability standards. The product is subjected to rigorous testing and validation processes to guarantee performance under various conditions. Its robust design ensures longevity and consistent operation, which is critical for manufacturers and end-users alike.

Environmental Compliance

The MAX2557ELM+T complies with environmental regulations, including RoHS (Restriction of Hazardous Substances), which makes it a responsible choice for environmentally conscious organizations aiming to reduce the ecological impact of their products.

Ordering Information

For ordering, the MAX2557ELM+T comes in tape and reel packaging, denoted by the '+T' suffix, facilitating efficient assembly processes for high-volume production. Maxim Integrated's distribution network ensures global availability and support for this product.

You May Also Be Interested in

Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Texas Instruments
Lowest to $4.5864
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4320 $62.5920
14+ $8.5597 $119.8358
21+ $8.2917 $174.1257
29+ $8.0249 $232.7221
38+ $7.7570 $294.7660
50+ $6.9543 $347.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess