EN
  • EN
  • DE

MAX9590ETU

Part No MAX9590ETU
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707426-MAX9590ETU
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9590ETU CAD Model

Description

Maxim Integrated MAX9590ETU Product Overview

The MAX9590ETU from Maxim Integrated is a high-performance, low-power, dual LVDS/LVPECL-to-LVDS repeater designed to extend the reach of high-speed data communication in a variety of applications. This integrated circuit (IC) is specifically engineered to provide a reliable solution for systems that require the transmission of high-speed differential signals over long distances or through noisy environments.

Key Features

  • High-Speed Operation: The MAX9590ETU is capable of handling data rates up to 3.2Gbps, making it suitable for a wide range of high-speed data transmission applications.
  • Dual Channel: It features two independent channels, allowing for simultaneous bidirectional communication or the support of two separate data streams.
  • Signal Conditioning: The repeater includes signal conditioning features such as input equalization and output de-emphasis, which help to maintain signal integrity over long cable lengths or through connectors.
  • Low Power Consumption: Designed to be energy-efficient, the IC consumes minimal power, which is crucial for battery-powered devices and helps to reduce overall system power consumption.
  • Flexibility: The IC supports both LVDS and LVPECL signal standards, providing flexibility in interfacing with a variety of devices and systems.
  • Compact Package: Housed in a TSSOP-16 (Thin Shrink Small Outline Package) form factor, the MAX9590ETU is compact and suitable for space-constrained applications.

Applications

The versatility of the MAX9590ETU makes it an ideal choice for a range of applications, including:

  • High-speed data communication in networking equipment such as routers and switches
  • Signal distribution in telecommunications infrastructure
  • Video signal processing and transmission in broadcast equipment
  • Industrial control systems requiring high data integrity
  • Medical imaging devices and diagnostic equipment

With its robust feature set and Maxim Integrated's reputation for quality, the MAX9590ETU is a reliable choice for designers and engineers looking to enhance the performance and reach of their high-speed data communication systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3888 $60.9984
42+ $2.7812 $116.8104
65+ $2.6935 $175.0775
89+ $2.6068 $232.0052
115+ $2.5202 $289.8230
154+ $2.2592 $347.9168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess