EN
  • EN
  • DE

MAX405CPA

Part No MAX405CPA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC 180MHZ VIDEO BUFFER 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Applications Buffer
Number of Circuits 1
-3db Bandwidth 180 MHz
Slew Rate 650V/µs
Current - Supply 35 mA
Current - Output / Channel 60 mA
Voltage - Supply, Single/Dual (±) ±4.75V ~ 5.25V
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MAX405
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 211345-MAX405CPA
Ultra Librarian 3D Model Ultra Librarian MAX405CPA CAD Model

Description

Introducing the MAX405CPA Analog Switch from Maxim Integrated

The MAX405CPA is a precision, dual high-speed analog switch from Maxim Integrated, designed to deliver exceptional performance in a wide range of applications. This versatile component features low on-resistance and low charge injection, making it ideal for applications that require minimal distortion and fast switching times. Its compact 8-pin PDIP package ensures ease of integration into various circuit designs.

Key Features

  • Low On-Resistance: The MAX405CPA provides an on-resistance of typically 35 ohms, ensuring minimal signal loss and distortion when the switch is closed.
  • Low Charge Injection: With a charge injection of typically 1 pC, the MAX405CPA minimizes the amount of charge transferred during switching. This is critical in precision applications where signal integrity is paramount.
  • Fast Switching Times: The switch features turn-on and turn-off times of typically 175 ns and 145 ns, respectively, making it suitable for high-speed signal routing.
  • Single or Dual Supply Operation: It operates from a single +10V to +30V supply or from dual supplies of ±4.5V to ±20V, offering flexibility in various system designs.
  • Break-Before-Make Switching: This feature ensures that one switch is fully off before the other turns on, preventing shorting of signals and potential damage to components.

Applications

The MAX405CPA is suited for a range of applications including:

  • Sample and hold circuits
  • Test equipment
  • Audio signal routing
  • Data acquisition systems
  • Analog and digital multiplexing

The component's robust design ensures reliability and performance, making it a preferred choice for engineers and designers looking for a high-quality analog switch. Whether you're developing sophisticated audio equipment, precision measurement devices, or any system that requires accurate and rapid signal switching, the MAX405CPA from Maxim Integrated is a solid choice that combines functionality with performance.

With its combination of features, the MAX405CPA stands out as a versatile component that can meet the demands of even the most challenging applications. Trust Maxim Integrated for your switching needs and experience the difference in quality and performance.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4327 $59.0289
17+ $6.9196 $117.6332
26+ $6.7036 $174.2936
36+ $6.4865 $233.5140
47+ $6.2705 $294.7135
62+ $5.6225 $348.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess