EN
  • EN
  • DE

EL5724IREZ

Part No EL5724IREZ
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP TFT-LCD 24HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Renesas Electronics America Inc
Series -
Package Tube
Product Status Obsolete
Output Type Rail-to-Rail
Number of Circuits 8
-3db Bandwidth 12 MHz
Slew Rate 15V/µs
Current - Supply 8.3 mA
Current - Output / Channel 140 mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 16.5V, ±2.25V ~ 8.25V
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-HTSSOP
Base Product Number EL5724
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378354-EL5724IREZ
Ultra Librarian 3D Model Ultra Librarian EL5724IREZ CAD Model

Description

The EL5724IREZ is a video amplifier module from Renesas Electronics America Inc. It belongs to the linear amplifiers category and is designed for video applications.

  • Output: Rail-to-rail output type
  • Current Supply: 8.3mA
  • Current Output per Channel: 140mA
  • Amplification: Provides high-performance amplification for video signals
  • Package: Compact 24-TSSOP package with an exposed pad for surface mount installation
  • Voltage Supply: 4.5V to 16.5V (main supply) and ±2.25V to ±8.25V (dual supplies)
  • Bandwidth: 12MHz
  • Slew Rate: 15V/μs
  • Amplification: Ensuring accurate and fast signal amplification
  • Status: Currently obsolete
  • Use: Was widely used in video applications that require high-quality signal amplification

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Harris Corporation
Video Amp 1 Video
Need more? Email Us
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess