EN
  • EN
  • DE

THBT15011NRL

Part No THBT15011NRL
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Thyristors
Manufacturer STMicroelectronics
Win Source Part Number 216945-THBT15011NRL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THBT15011NRL CAD Model

Description

The THBT15011NRL is a cutting-edge product from STMicroelectronics, a global leader in semiconductor solutions. This device is a high-voltage, high-temperature silicon-controlled rectifier (SCR) designed to meet the demanding requirements of modern electronic applications.

Key Features

  • High Blocking Voltage: The THBT15011NRL is capable of withstanding voltages up to 1500V, making it suitable for high-voltage applications.
  • High Surge Current: With a non-repetitive surge peak on-state current (ITSM) of 110A, this SCR can handle high surge events, ensuring robust performance and reliability.
  • High Junction Temperature: The device can operate at junction temperatures up to 150°C, which is ideal for high-temperature environments.
  • Low Gate Trigger Current: A low gate trigger current (IGT) of less than 15mA allows for easy triggering and control of the SCR.
  • Package: It comes in a TO-220AB package, which is widely used and suitable for through-hole mounting, providing a good balance between thermal performance and compactness.

Applications

The THBT15011NRL is designed for a variety of applications where high-voltage and high-temperature operation are required. These include:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Voltage regulation circuits
  • Industrial power tools

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The THBT15011NRL is no exception, as it is manufactured with robustness in mind. It is designed to withstand harsh conditions and provide consistent performance over its lifespan. This SCR is a reliable choice for designers looking to incorporate a high-voltage, high-temperature component into their systems.

Summary

The THBT15011NRL from STMicroelectronics is an SCR that combines high-voltage capability, high-temperature operation, and low gate trigger current, all in a commonly used TO-220AB package. Its robust surge current handling and high blocking voltage make it a versatile and reliable component for industrial and power management applications.

You May Also Be Interested in

STMicroelectronics
THYRISTOR 220V 70A DO214AC
Need more? Email Us
STMicroelectronics
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 180V 800A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 100A 6QFN / Off-State 100 A Ipp TVS Thyristor 6-SMD, Flat Lead
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR DO214 2L / Off-State Ipp TVS Thyristor
Need more? Email Us
IXYS
THYRISTOR RADIAL
Lowest to $30.0001
Bourns Inc.
THYRISTOR 90V 300A DO-214AA
Lowest to $1.4623
Littelfuse Inc.
THYRISTOR 6V 400A 2-TDFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess