EN
  • EN
  • DE

SMTPA270

Part No SMTPA270
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 270V 150A DO214AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 360V
Voltage - Off State 270V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 25pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 029471-SMTPA270
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMTPA270 CAD Model

Description

The SMTPA270 is a cutting-edge semiconductor device designed by STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is part of their extensive portfolio of microelectronics components that cater to a wide range of applications across various industries.

Key Features

  • High Performance: The SMTPA270 is built to deliver top-notch performance, ensuring reliable operation in demanding environments.
  • Energy Efficiency: With power consumption being a critical factor in modern electronics, the SMTPA270 is engineered to provide efficient operation, reducing the overall energy footprint of the systems it is integrated into.
  • Robust Design: STMicroelectronics has designed the SMTPA270 to withstand harsh conditions, ensuring longevity and durability.
  • Compatibility: The SMTPA270 is designed to be compatible with a broad range of existing systems and protocols, facilitating easy integration into various applications.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the SMTPA270 offers enhanced functionalities that set it apart from conventional components.

Applications

The SMTPA270 is versatile and can be used in numerous applications, including but not limited to:

  • Telecommunications
  • Industrial Control Systems
  • Automotive Electronics
  • Consumer Electronic Devices
  • Medical Equipment

Technical Specifications

STMicroelectronics provides comprehensive technical specifications for the SMTPA270, ensuring that engineers and designers can evaluate its suitability for their specific applications. Detailed datasheets are available, offering in-depth information on electrical characteristics, pin configurations, package details, and operational guidelines.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The SMTPA270 is subjected to rigorous testing and quality control measures, ensuring that it meets the stringent standards expected by customers in terms of performance and reliability.

Support and Resources

Customers can access a wealth of support and resources for the SMTPA270, including technical documentation, application notes, development tools, and customer support services provided by STMicroelectronics' team of experts.

You May Also Be Interested in

Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1,045+ $0.0479 $50.0555
2,540+ $0.0394 $100.0760
3,940+ $0.0381 $150.1140
5,425+ $0.0369 $200.1825
7,005+ $0.0357 $250.0785
9,375+ $0.0320 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 264 pieces
MOQ: 1045 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess