EN
  • EN
  • DE

HMC813-SX

Part No HMC813-SX
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Applications Video
Number of Circuits 1
Current - Supply 153 mA
Voltage - Supply, Single/Dual (±) 3.3V
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC813
Standard Package 2 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1319711-HMC813-SX
Ultra Librarian 3D Model Ultra Librarian HMC813-SX CAD Model

Description

The HMC813-SX from Analog Devices Inc. is a state-of-the-art integrated circuit designed for high-performance radio frequency (RF) applications. This device is part of the Hittite Microwave Corporation product line, which has been integrated into Analog Devices. The HMC813-SX is a Fractional-N Phase-Locked Loop (PLL) with an integrated Voltage Controlled Oscillator (VCO), offering a compact and efficient solution for advanced RF systems.

The HMC813-SX operates over a wide frequency range, making it suitable for a variety of applications, including wireless infrastructure, satellite communications, test and measurement equipment, and broadband data systems. Its fractional-N PLL architecture allows for fine frequency resolution and low phase noise performance, which is critical for high-speed data transmission and signal integrity.

This device is characterized by its exceptional phase noise performance, which is essential for maintaining signal quality in complex RF systems. The integrated VCO further simplifies design complexity by reducing the number of external components required. This not only saves board space but also enhances the reliability of the overall system.

The HMC813-SX is designed with flexibility in mind. It supports a wide range of output frequencies and includes programmable dividers, allowing designers to tailor the device to their specific requirements. Additionally, the PLL provides various features such as cycle slip reduction and fast lock modes, which contribute to its robust performance in dynamic environments.

Analog Devices Inc. has equipped the HMC813-SX with a serial port interface (SPI) for easy programming and control. The device is available in a compact RoHS-compliant surface-mount package, which is suitable for automated assembly processes and meets environmental standards.

In summary, the HMC813-SX from Analog Devices Inc. is a versatile and high-performance RF component that delivers precision, reliability, and ease of use for engineers looking to push the boundaries of wireless communication technology.

You May Also Be Interested in

Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess