Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications General
Number of Circuits 1
SR - Slew Rate 450 V/μs
Operating Supply Current 32mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 4.75 V ~ 16 V, ±2.38 V ~ 8 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780305-LT1192CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1192
Introduction Date May 30, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1192CN8#PBF CAD Model

Description

Product Overview: LT1192CN8#PBF

The LT1192CN8#PBF is a high-performance, low-power video amplifier designed and manufactured by Linear Technology. This integrated circuit offers a unique combination of speed, power efficiency, and video quality, making it an ideal solution for a wide range of video applications. It comes in a robust 8-lead PDIP package, ensuring easy integration into various electronic systems.

Key Features

  • High Speed: The LT1192 boasts a high slew rate of 250V/µs and a bandwidth of 35MHz, which allows it to handle fast signal transitions and high-frequency video signals with ease.
  • Low Power Consumption: With a supply current of just 2.5mA, the LT1192 is optimized for low-power operations, making it suitable for battery-powered devices and energy-sensitive applications.
  • Excellent Video Performance: The device provides outstanding video performance with a differential gain of 0.02% and a differential phase of 0.02°, ensuring high-quality signal amplification with minimal distortion.
  • Wide Supply Range: The LT1192 can operate from supply voltages ranging from ±2.5V to ±15V, offering flexibility in various system designs.
  • Settling Time: It has a fast settling time to 0.1% of 85ns, which contributes to its ability to deliver crisp and clear video signals without lag.

Applications

The LT1192CN8#PBF is suitable for a diverse set of applications, including:

  • Video amplifiers in CCTV and security systems
  • Buffer amplifiers in broadcast equipment
  • Cable drivers in high-resolution video systems
  • RGB amplifiers in computer monitors and video projectors
  • Any application requiring high-speed and high-fidelity signal amplification

Reliability and Quality

Linear Technology is known for its commitment to quality, and the LT1192CN8#PBF is no exception. It is designed to meet the rigorous standards of the electronics industry, ensuring reliability and performance in even the most demanding environments.

Conclusion

With its combination of speed, low power consumption, and exceptional video quality, the LT1192CN8#PBF from Linear Technology stands out as a versatile and reliable choice for designers looking to enhance their video applications. Whether used in professional broadcasting equipment or in consumer electronics, this video amplifier delivers top-notch performance that can be counted on.

You May Also Be Interested in

Intersil Corporation
400MHz Slew Rate Enhanced Rail-to-Rail Output Gain Block
Need more? Email Us
ECAD model for ISL55036IRTZ
Intersil
VIDEO MULTIPLEXER
Need more? Email Us
ECAD model for ISL59444IBZ-T13
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Need more? Email Us
ECAD model for BH76071FJ
Burr-Brown (TI)
18-Channel GAMMA VOLTAGE GENERATOR with Two Programmable VCOM Channels
Need more? Email Us
ECAD model for BUF20820AIDCPRE4
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
ECAD model for EL5724IREZ
NXP / Nexperia
CATV amplifier module
Need more? Email Us
ECAD model for BGY66B
Linear Technology
3.3V Single Supply Video Difference Amplifier
Need more? Email Us
ECAD model for LT6552IDD
Rohm Semiconductor
Video Drivers with Built-in Low Voltage operation Single Video Switchers
Lowest to $3.7572
ECAD model for BH76330FVM
Maxim Integrated
Op Amp Triple High Speed Amplifier ±5.5V/5.5V 14-Pin SOIC N / IC AMP CURRENT SENSE 14-SOIC
Need more? Email Us
ECAD model for MAX4188ESD+

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention