EN
  • EN
  • DE

LT1186FCS#PBF

Part No LT1186FCS#PBF
Manufacturer Linear Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC SWTCH REG CCFL DAC PROG16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type CCFL Controller
Frequency 175kHz to 225kHz
Supply Voltage - Operating 4.5 V to 30 V
Operating Supply Current 6mA
Dimming No
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 125410-LT1186FCS#PBF
Ultra Librarian 3D Model Ultra Librarian LT1186FCS#PBF CAD Model

Description

Linear Technology's LT1186FCS#PBF High Power Low Dropout Regulator

The LT1186FCS#PBF is a robust and efficient low dropout regulator (LDO) designed by Linear Technology, now part of Analog Devices, to meet the needs of applications requiring high power and stable voltage regulation. This component is a testament to Linear Technology's commitment to providing high-performance power management solutions.

Key Features:

  • High Current Output: The LT1186FCS#PBF is capable of delivering up to 3A of continuous output current, making it suitable for demanding applications.
  • Low Dropout Voltage: With a dropout voltage of typically 500mV at full load, this LDO helps in maintaining regulation even when the supply voltage is close to the output voltage.
  • Adjustable Output: The output voltage can be set anywhere from 1.25V to 30V with the use of a pair of external resistors, providing versatility for different circuit requirements.
  • Fast Transient Response: The device's excellent transient response ensures stable performance even with rapid load changes, which is crucial for high-performance systems.
  • Thermal Protection: The LT1186FCS#PBF includes an internal thermal limiting circuitry, which protects the device under over-temperature conditions.
  • Stable with Low ESR Capacitors: The regulator is stable with output capacitors as low as 10μF, allowing the use of modern low-ESR capacitors.

Applications:

The LT1186FCS#PBF is versatile and can be used in a variety of applications, including but not limited to:

  • Power supplies for microprocessors and DSPs
  • Linear power regulators for high-performance analog circuits
  • Post-regulation for switching power supplies
  • Battery chargers
  • Automotive electronics

Package and Reliability:

Housed in a thermally enhanced 16-lead plastic surface mount package, the LT1186FCS#PBF ensures efficient heat dissipation and space-saving on the PCB. Its design and construction adhere to Linear Technology's high reliability standards, providing a dependable solution for your power regulation needs.

Whether you're designing a sophisticated audio system, a precision instrumentation platform, or a digital processor power supply, the LT1186FCS#PBF offers the performance and reliability required to ensure your system operates at its best.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493
Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282
NXP / Nexperia
IC DVR FULL BRIDGE 28-SSOP / Driver 0.2A 3-OUT Full Brdg Automotive 28-Pin SSOP T/R
Lowest to $19.5853
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3640 $68.1840
13+ $9.3243 $121.2159
20+ $9.0333 $180.6660
27+ $8.7422 $236.0394
35+ $8.4500 $295.7500
46+ $7.5768 $348.5328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess