Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 40MHz
Slew Rate 300V/μs
Current - Supply 14.5mA
Current - Output / Channel 40mA
Voltage - Supply, Single/Dual (±) 5V ~ 30V, ±2.5V ~ 15V
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Part Number Series LT1251
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810698-LT1251CS#PBF
Ultra Librarian 3D Model Ultra Librarian LT1251CS#PBF CAD Model

Description

The LT1251CS#PBF is a high-quality dual video amplifier produced by Linear Technology, a brand renowned for precision electronics. This versatile component is specifically designed to cater to the demanding requirements of video amplification applications, providing exceptional performance in terms of speed, power consumption, and output quality.

Key Features:

  • Wide Bandwidth: The LT1251CS#PBF boasts a wide bandwidth of 50MHz, which ensures a rapid response and the ability to handle high-speed video signals with ease.
  • Low Power Consumption: Despite its high-speed capabilities, this amplifier is designed to be energy-efficient, making it suitable for battery-powered devices and applications where power conservation is critical.
  • High Output Drive: With the ability to drive heavy loads, the LT1251CS#PBF can deliver a high output current, making it ideal for driving cables and other demanding loads without compromising signal integrity.
  • Settling Time: The device features a fast settling time, which is crucial for maintaining sharp transitions and accurate color reproduction in video signals.
  • Differential Gain and Phase Error: Exhibiting low differential gain and phase error, the LT1251CS#PBF ensures minimal distortion in video applications, preserving the quality of the visual output.

Applications:

The LT1251CS#PBF is suitable for a variety of applications, including:

  • Video amplification and buffering
  • Cable driving
  • RGB amplifiers
  • Video switchers
  • Test equipment
  • Composite video

Product Specifications:

Parameter Value Part Number LT1251CS#PBF Package 16-Pin Plastic SOIC Operating Temperature 0°C to 70°C Supply Voltage ±5V

With its robust design and superior specifications, the LT1251CS#PBF from Linear Technology stands as an excellent choice for professionals seeking a reliable dual video amplifier that delivers high performance without compromising on power efficiency.

You May Also Be Interested in

Linear Technology
IC AMP CURRENT FEEDBACK 14SOIC
Lowest to $4.2129
ECAD model for LT1251CS#PBF
NXP / Nexperia
Forward Power Doubler CATV Amplifier 870MHz Single-Element 7-Pin Case 1302-01 / IC CATV AMP MOD 870MHZ 7-CATV
Need more? Email Us
ECAD model for MHW9187N
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
ECAD model for HA4600CH96
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
ECAD model for HA5023IB96
Texas Instruments
AUTOMOTIVE 5-V-INPUT PRECISION R
Lowest to $12.6904
ECAD model for AMC1350QDWVRQ1
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
ECAD model for HA5024IPZ
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.9779
ECAD model for HA4600CBZ
Renesas Electronics America
330MHz, Low Power, Current Feedback Video Operational Amplifier | IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
ECAD model for HFA1105IB
RF Micro Devices
IC AMP MODULE 65MHZ SOT115J / 5-65MHZ SI REVERSE HYBRID,LOW CURRENT
Lowest to $58.4397
ECAD model for R0605300L

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.2129 $67.4064
38+ $3.4568 $131.3584
58+ $3.3488 $194.2304
80+ $3.2407 $259.2560
104+ $3.1328 $325.8112
139+ $2.8086 $390.3954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention