EN
  • EN
  • DE

FAN7710VLN

Part No FAN7710VLN
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - Lighting, Ballast Controllers
Description IC BALLAST CTRL CFL 8-DIP / Electronic Ballast Controller 14V 57.3KHz 8-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Type CFL/TL Driver
Frequency 48.7kHz ~ 57.3kHz
Operating Supply Voltage 12.4 V ~ 15.2 V
Operating Supply Current 2.6mA
Current - Output Source/Sink 380mA
Dimming No
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 774428-FAN7710VLN
Popularity Medium
Supply and Demand Status Limited
Family Name FAN7710VL
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian FAN7710VLN CAD Model

Description

The FAN7710VLN is a CFL/TL driver integrated circuit manufactured by Fairchild/ON Semiconductor.

  • Mounting: Through hole
  • Package: 8-DIP (0.300", 7.62mm)
  • Operating Temperature Range: -40°C ~ 125°C
  • Operating Supply Voltage: 12.4 V ~ 15.2 V
  • Current Output Source/Sink: 380mA
  • Frequency Range: 48.7kHz ~ 57.3kHz
  • Dimming: No
  • Status: Obsolete (EOL)
  • Alternative Parts: IR2520D, IR2520DPBF
  • Supply and Demand Status: Limited

You May Also Be Interested in

Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Microchip Technology
Dimmable, Low Noise, Dual EL Lamp Driver | IC LED DRIVER DIMMABLE 16WQFN
Need more? Email Us
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Lowest to $4.1612
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP
Need more? Email Us
Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282
Maxim Integrated
Lowest to $1.3456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess