EN
  • EN
  • DE

IRS21571DSPBF

Part No IRS21571DSPBF
Manufacturer Infineon Technologies
Catalog PMIC - Lighting, Ballast Controllers
Description IC BALLAST CTRL 600V 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Packaging Tube
Part Status Obsolete(EOL)
Type Ballast Controller
Frequency 43.7kHz ~ 48.3kHz
Operating Supply Voltage 11.5 V ~ 15.6 V
Operating Supply Current 10mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 777135-IRS21571DSPBF
Popularity Medium
Supply and Demand Status Balance
Quantity per package 45
Ultra Librarian 3D Model Ultra Librarian IRS21571DSPBF CAD Model

Description

The Infineon Technologies 777135-IRS21571DSPBF is a ballast controller IC designed for ISDN interfaces.

  • Operating Temperature Range: -40°C to 125°C
  • Package: 16-SOIC
  • Frequency Range: 43.7kHz to 48.3kHz
  • Operating Supply Voltage: 11.5V to 15.6V
  • Package Type: Tube

You May Also Be Interested in

Maxim Integrated
LCD CONTRAST CONTROLLER
Lowest to $8.1406
Infineon Technologies
IC BALLAST CNTRL 44KHZ 14DIP
Lowest to $2.2608
ON Semiconductor
IC BALLAST CNTRL 22KHZ 8SOP
Lowest to $7.0910
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Infineon Technologies
IC LIGHT BALLAST CONTROL / Controller
Lowest to $3.2640
Maxim Integrated
LCD CONTRAST CONTROLLER
Need more? Email Us
NXP / Nexperia
IC DVR HALF BRIDGE CFL 14SOIC / Controller
Lowest to $3.2617
Infineon Technologies
IC BALLAST CNTRL 95KHZ 16DIP
Lowest to $3.9178
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8SOIC
Lowest to $1.3456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1878 $60.5682
45+ $2.6149 $117.6705
69+ $2.5341 $174.8529
95+ $2.4521 $232.9495
122+ $2.3701 $289.1522
164+ $2.1252 $348.5328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess