EN
  • EN
  • DE

DC782A-G

Part No DC782A-G
Manufacturer Linear Technology
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVAL LTC2228IUH / ADC Demonstration circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Number of Converters 1
Resolution 12
Sampling Rate 65M
Data Interface Parallel
Input Range 1 ~ 2 Vpp
Power (Typ) @ Conditions 205mW @ 65MSPS
Utilized IC / Part LTC2228
Supplied Contents Board(s)
Win Source Part Number 782444-DC782A-G
Popularity Medium
Supply and Demand Status Limited
Family Name DC782A-G
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC782A-G CAD Model

Description

Linear Technology's DC782A-G: High-Performance Data Acquisition System

The DC782A-G is a state-of-the-art data acquisition system module designed and manufactured by Linear Technology, a leader in the design, manufacture and marketing of high-performance analog integrated circuits. This product is specifically engineered to cater to the needs of high-precision and demanding applications such as industrial data logging, medical equipment, instrumentation, and automated test equipment.

At the heart of the DC782A-G lies a powerful 24-bit sigma-delta analog-to-digital converter (ADC) that ensures exceptional accuracy and noise performance. This ADC technology enables the system to achieve high fidelity data conversion, which is critical for applications requiring precise measurements. The module's high resolution also allows for the detection of very small signal variations, making it an ideal choice for scientific research and sensitive monitoring tasks.

The DC782A-G is equipped with a versatile input range, accommodating a variety of signal types and amplitudes. This flexibility ensures that the module can be easily integrated into a wide range of system architectures without the need for additional signal conditioning hardware. The onboard, low-drift voltage reference further enhances the accuracy of measurements, providing stable and reliable data over time and temperature variations.

Connectivity is a key feature of the DC782A-G, offering users multiple interface options for data transfer and communication with other devices. The module supports industry-standard protocols, ensuring seamless integration with existing systems and infrastructure. Additionally, the DC782A-G is designed for easy setup and use, with user-friendly software tools that simplify configuration and data analysis tasks.

The robust construction of the DC782A-G ensures that it can withstand the rigors of industrial environments. Its compact form factor allows for efficient use of space within system enclosures, making it an excellent choice for applications where space is at a premium. Overall, the DC782A-G from Linear Technology represents a perfect blend of performance, flexibility, and reliability, making it a top choice for professionals seeking a high-quality data acquisition solution.

You May Also Be Interested in

Linear Technology
BOARD EVAL LTC2228IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2237IUH / LTC2237IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS, 1.8 V Analog-to-Digital Converter | BOARD EVALUATION 125MSPS AD9265
Need more? Email Us
Linear Technology
EVAL BOARD FOR LTC2226H / LTC2226H ADC Demonstration Board 25MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2254IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2239IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2253IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2272CUJ / LTC2272 ADC Demonstration Circuit 65MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2297IUP / LTC2297 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess