EN
  • EN
  • DE

ADS1278EVM-PDK

Part No ADS1278EVM-PDK
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description KIT EVAL/DEMO FOR ADS1278
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 27 Weeks
Features ADS1278 series 24 Bit 128k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Manufacturer Texas Instruments
Package Box
Family Name ADS1278
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number 296-30637, ADS1278EVM-PDK-ND, ADS1278EVMPDK
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910837-ADS1278EVM-PDK
Ultra Librarian 3D Model Ultra Librarian ADS1278EVM-PDK CAD Model

Description

The ADS1278EVM-PDK from Texas Instruments is a comprehensive evaluation platform designed for the ADS1278, a high-performance, 24-bit analog-to-digital converter (ADC). The kit enables designers and engineers to thoroughly assess the capabilities and features of this state-of-the-art ADC, which is ideal for a wide range of applications including industrial process control, seismic data acquisition, and high-end audio equipment.

Key Features

  • High-Resolution ADC: The ADS1278 is an octal, 24-bit, 144kSPS ADC with an exceptional combination of wide dynamic range, low noise, and high sampling rates, providing superior performance for precision measurement applications.
  • Flexible Input Ranges: The device supports various input ranges, making it suitable for different signal amplitudes, and ensuring accurate data conversion across a spectrum of sources.
  • Integrated Features: The ADS1278 incorporates features such as an onboard, low-noise gain amplifier, a precision voltage reference, and an oscillator to simplify system design and minimize external components.
  • Modular EVM Design: The ADS1278EVM-PDK includes a modular evaluation module (EVM) that interfaces with the included USB-based motherboard (the MMB0), facilitating easy connection to a PC for data analysis and evaluation.

Software and Support

The kit comes with TI's easy-to-use evaluation software, which provides a graphical user interface (GUI) for data capture, analysis, and real-time visualization. The software is fully compatible with Windows operating systems and offers extensive configuration options to experiment with different settings and parameters.

Applications

The ADS1278EVM-PDK is well-suited for a variety of high-accuracy applications, including:

  • Industrial data acquisition systems
  • Medical instrumentation
  • Test and measurement equipment
  • Geophysical exploration equipment
  • Audiophile-grade audio systems

What's Included

The PDK includes the ADS1278EVM, the MMB0 motherboard, and all necessary software and documentation to get started with evaluation and development. It provides a robust platform for testing the ADS1278 ADC, simplifying the process of integrating the component into future designs and products.

You May Also Be Interested in

ams
BOARD EVAL AS1525
Need more? Email Us
Linear Technology
BOARD SAR ADC LTC2305 / LTC2305CMS ADC Demonstration Circuit Pscope Version K76 IDE
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS1241 / EVALUATION MODULE FOR DATA CONVERSION IC
Lowest to $28.1542
Texas Instruments
EVALUATION MODULE FOR ADS1232 / ADS1232 ADC Reference Design Board
Need more? Email Us
Linear Technology
BOARD DEMO 16BIT 40MSPS LTC2181 / LTC2181 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Linear Technology
EVAL BOARDS FOR LTC1606
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD7738 / AD7738 ADC Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TLC3548 / TLC3548 EVALUATION BOARD
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7939CBZ / AD7939 ADC Evaluation Board 1.5MSPS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess