EN
  • EN
  • DE

UPSD3422EB40T6

Part No UPSD3422EB40T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 80KB FLASH 52LQFP / 8032 µPSD Microcontroller IC 8-Bit 40MHz 80KB (80K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer STMicroelectronics
Packaging Tray
Product Status Obsolete
Core Processor 8032
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals LVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 80KB (80K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 52-LQFP
Base Product Number UPSD34
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-5655,1026-UPSD3422EB40T6
Standard Package 160
Win Source Part Number 1318652-UPSD3422EB40T6
Ultra Librarian 3D Model Ultra Librarian UPSD3422EB40T6 CAD Model

Description

The UPSD3422EB40T6 is a highly integrated microcontroller from STMicroelectronics, designed to meet the specific needs of embedded systems requiring a high level of integration, flexibility, and performance. This device is part of the uPSD3400 Turbo Plus series which is known for its dual-bank Flash architecture and comprehensive peripheral set.

Key Features

  • High-Performance Core: At the heart of the UPSD3422EB40T6 is an 8-bit 8051-compatible microcontroller core, which operates at up to 40 MHz. This provides the power and efficiency needed for complex tasks and real-time processing.
  • Dual-Bank Flash Memory: Equipped with 288 KB of dual-bank Flash memory, this device enables firmware updates without shutting down the system, ensuring uninterrupted operation and increased reliability.
  • SRAM with Battery Backup: It comes with 16 KB of SRAM, which can be backed up by a battery, allowing critical data to be preserved during power outages.
  • Flexible I/O: The UPSD3422EB40T6 boasts a versatile set of I/O options, including 40 I/O pins that support various interface standards, making it suitable for a wide range of applications.
  • Integrated Peripherals: The device features a rich set of integrated peripherals, such as USB Function Controller, I2C, SPI, and multiple timers, which reduce the need for external components and simplify design.
  • PLL for CPU Clock: The Phase-Locked Loop (PLL) circuit allows the CPU clock to be dynamically adjusted, providing flexibility in choosing the operating frequency for different power or performance needs.

Applications

The UPSD3422EB40T6 is ideal for a wide array of applications, particularly those that require a combination of high-speed processing, data security, and operational reliability. Common applications include industrial control systems, home automation, security systems, and other embedded applications where a robust and flexible microcontroller is crucial.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the UPSD3422EB40T6 is no exception. This microcontroller is designed to meet the stringent requirements of the embedded systems market, ensuring long-term performance and stability in the field.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.1081 $66.2162
5+ $27.1656 $135.8280
7+ $26.3167 $184.2169
10+ $25.4678 $254.6780
12+ $24.6188 $295.4256
16+ $22.0721 $353.1536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess