Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Texas Instruments
Package Box
Product Status Obsolete
Number of A/D Converters 1
Number of Bits 16
Sampling Rate (Per Second) 130M
Utilized IC / Part ADS5493
Supplied Contents Board(s)
Base Product Number ADS549
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342179-ADS5493EVM
Ultra Librarian 3D Model Ultra Librarian ADS5493EVM CAD Model

Description

The ADS5493EVM is a high-performance evaluation module designed by Texas Instruments to facilitate the testing and evaluation of its ADS5493 Analog-to-Digital Converter (ADC). This ADC is a 14-bit, 130 MSPS (mega samples per second) device that offers outstanding dynamic performance and is ideal for applications requiring high-speed data acquisition, such as medical imaging, test and measurement, and communication systems.

Key Features of the ADS5493EVM

  • High-Speed ADC: The ADS5493EVM features the ADS5493 ADC, which operates at a sampling rate of 130 MSPS, making it suitable for high-speed signal processing applications.
  • 14-Bit Resolution: With its 14-bit resolution, the module provides high precision in digitalizing analog signals, ensuring accurate data capture for critical applications.
  • Easy Interface: The evaluation module includes a user-friendly interface that allows for straightforward connection to a variety of host systems. This ensures seamless integration and testing with existing setups.
  • Flexible Power Options: The ADS5493EVM can be powered through a variety of sources, including external power supplies, ensuring flexibility in various testing environments.
  • Comprehensive Support: Texas Instruments provides extensive support for the ADS5493EVM, including detailed documentation, reference designs, and software tools to aid in the evaluation process.

Applications

The ADS5493EVM is well-suited for a wide range of applications, including but not limited to:

  • Medical Imaging Systems
  • Wireless and Wired Communications
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems
  • Instrumentation

Package Contents and Additional Resources

The ADS5493EVM package typically includes the evaluation module itself, along with necessary documentation to get started. Users can access additional resources such as application notes, software tools, and technical support through the Texas Instruments website. This ensures a comprehensive evaluation experience, enabling designers to quickly and effectively assess the ADS5493 ADC's capabilities and integrate it into their own system designs.

You May Also Be Interested in

Linear Technology
BOARD EVAL LTC2225IUH / LTC2225IUH High Speed ADC Demonstration Circuit
Need more? Email Us
ECAD model for DC782A-K
Linear Technology
EVAL BOARD FOR LTC2226H / LTC2226H ADC Demonstration Board 25MSPS Pscope IDE
Need more? Email Us
ECAD model for DC1350A-B
Linear Technology
BOARD EVAL LTC2250IUH / ADC Demonstration circuit
Need more? Email Us
ECAD model for DC782A-X
Texas Instruments
BOARD EVALUATION FOR ADC1175-50
Need more? Email Us
ECAD model for ADC1175-50EVAL
Texas Instruments
EVALUATION MODULE FOR ADS7835
Need more? Email Us
ECAD model for ADS7835EVM
Linear Technology
BOARD EVAL LTC2253IUH / ADC Demonstration circuit
Need more? Email Us
ECAD model for DC782A-U
Texas Instruments
EVALUATION MODULE FOR ADS1244
Need more? Email Us
ECAD model for ADS1244EVM
Linear Technology
BOARD EVAL LTC2247IUH / ADC Demonstration circuit
Need more? Email Us
ECAD model for DC782A-C
Texas Instruments
EVAL MOD FOR ADS7816
Need more? Email Us
ECAD model for ADS7816EVM

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention