EN
  • EN
  • DE

ADS1115EVM-PDK

Part No ADS1115EVM-PDK
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description KIT PERFORMANCE DEMO FOR ADS1115
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Number of Converters 1
Resolution 16
Sampling Rate 860
Data Interface I2C, Serial
Power (Typ) @ Conditions 150mW @ 860SPS
Utilized IC / Part ADS1115
Supplied Contents Board(s)
Win Source Part Number 768072-ADS1115EVM-PDK
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1115
Introduction Date August 01, 2009
ECCN EAR99
Halogen Free Unknown
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADS1115EVM-PDK CAD Model

Description

Product Overview: ADS1115EVM-PDK from Texas Instruments

The ADS1115EVM-PDK is a comprehensive evaluation platform for the ADS1115, a precision, low-power, 16-bit analog-to-digital converter (ADC) from Texas Instruments. Designed to demonstrate the capabilities and features of the ADS1115, this Performance Development Kit (PDK) is an essential tool for engineers and developers working on projects that require high-resolution data acquisition.

Key Features of the ADS1115EVM-PDK

  • High-Resolution ADC: The ADS1115 offers 16-bit resolution with a sampling rate of up to 860 samples per second, making it ideal for precision measurement applications.
  • Multiple Input Channels: With four single-ended or two differential input channels, the ADS1115EVM allows for versatile configurations to suit a variety of measurement needs.
  • Programmable Gain Amplifier: A built-in programmable gain amplifier (PGA) provides gains ranging from 2/3 to 16, enabling the ADS1115 to measure both large and small signals with high precision.
  • Easy-to-Use Software: The PDK includes easy-to-use evaluation software that simplifies configuration, data collection, and analysis, allowing users to focus on their application's performance.
  • Flexible Power Options: The ADS1115EVM can be powered through the USB connection or with an external power supply, ensuring compatibility with various test setups.

Applications

The ADS1115EVM-PDK is suitable for a broad range of applications, including:

  • Battery monitoring
  • Portable instrumentation
  • Data acquisition systems
  • Industrial control systems
  • Consumer electronics

What's Included in the Kit

The ADS1115EVM-PDK includes the ADS1115 Evaluation Module (EVM), a USB-based motherboard called the MMB0 (Modular EVM Motherboard), and the necessary software to interface with the device. The motherboard is designed to work with other evaluation modules from Texas Instruments, providing a versatile platform for testing a wide range of components.

Whether you're developing for industrial, consumer, or portable applications, the ADS1115EVM-PDK offers a reliable and flexible solution for your high-precision ADC needs.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR AD7738 / AD7738 ADC Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TLC3548 / TLC3548 EVALUATION BOARD
Need more? Email Us
Linear Technology
BOARD EVAL LTC2246IUH / ADC Demonstration circuit
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS1241 / EVALUATION MODULE FOR DATA CONVERSION IC
Lowest to $28.1542
Cirrus Logic Inc.
BOARD EVAL FOR CS5340 STEREO ADC / EVALUATION BOARD
Need more? Email Us
Texas Instruments
EVAL MODULE FOR AMC1203 / AMC1203/AMC1210 ADC Evaluation Board
Lowest to $49.4428
Linear Technology
EVAL BOARDS FOR LTC1606
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS1232 / ADS1232 ADC Reference Design Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7654 / AD7654AS/AD7654ACPZ ADC Evaluation Board 500KSPS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess