Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STR7
Package Tray
Part Status Obsolete
Number of I/O 72
Family Name STR750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844901-STR750FV2T6
Ultra Librarian 3D Model Ultra Librarian STR750FV2T6 CAD Model

Description

The STR750FV2T6 is a high-performance 32-bit ARM7TDMI-S™ microcontroller from STMicroelectronics. This robust and versatile microcontroller is designed to deliver a balanced combination of performance, power efficiency, and peripheral set, making it an ideal choice for a wide range of applications including industrial control, motor control, medical equipment, and point-of-sale systems.

Key Features

  • Core: ARM7TDMI-S™ 32-bit RISC CPU operating at up to 60 MHz.
  • Memory: Up to 256 KB of high-density Flash memory and 16 KB of RAM.
  • Connectivity: Multiple communication interfaces including USB, CAN, UART, SPI, and I2C.
  • Timers: Advanced control timer, PWM timers, and watchdog timers.
  • Analog: 10-bit ADC with up to 16 channels.
  • Supply Voltage: 3.0 V to 3.6 V operation with 5 V tolerant I/Os.
  • Operating Temperature: -40°C to +85°C, suitable for harsh environments.
  • Packages: Available in LQFP64 and TQFP64 packages.
  • Debugging: JTAG and SWD interfaces for in-system programming and debugging.

Advanced Peripherals and Performance

The STR750FV2T6 boasts a rich set of peripherals that enhance its functionality and ease of integration into complex systems. The integrated ADC allows for precise analog signal measurement, while the comprehensive timer set supports complex timing and control operations. The inclusion of versatile communication interfaces ensures seamless data exchange with other components and systems.

Reliability and Power Efficiency

Designed to operate reliably in extreme conditions, the STR750FV2T6 ensures stable performance over a wide temperature range. The microcontroller's power efficiency is optimized through features such as the idle and power-down modes, which significantly reduce power consumption when the device is not in active use.

Development Support

STMicroelectronics provides extensive support for the STR750FV2T6 through a comprehensive set of development tools, software libraries, and documentation, enabling rapid development and deployment of applications based on this microcontroller.

You May Also Be Interested in

STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.6851
ECAD model for FS32K118LAT0MLFT
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention