EN
  • EN
  • DE

DC851A-A

Part No DC851A-A
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description BOARD EVAL LTC2299IUP / LTC2299 series 14 Bit 80M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Analog Devices Inc.
Package Box
Number of A/D Converters 2
Number of Bits 14
Sampling Rate (Per Second) 80M
Data Interface Parallel
Input Range 1 ~ 2Vpp
Power (Typ) @ Conditions 444mW @ 80MSPS
Utilized IC / Part LTC2299
Supplied Contents Board(s)
Base Product Number DC851A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8473.30.1180
Other Names -2735-DC851A-A
Standard Package 1
Win Source Part Number 1072117-DC851A-A
Ultra Librarian 3D Model Ultra Librarian DC851A-A CAD Model

Description

The DC851A-A is a high-performance, precision data conversion product from Analog Devices Inc., an industry leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is designed to meet the rigorous demands of advanced industrial, automotive, and communication applications, where accuracy and reliability are paramount.

Key Features

  • High Precision: The DC851A-A offers exceptional accuracy and linearity, ensuring that data conversion is both reliable and of the highest quality.
  • Digital Interface: This product features a robust digital interface that facilitates easy communication with microcontrollers and digital signal processors, making system integration seamless.
  • Versatile Power Supply: It operates on a flexible power supply range, accommodating various application requirements and simplifying power management within complex systems.
  • Compact Design: The compact form factor of the DC851A-A makes it an ideal choice for space-constrained applications without compromising on performance.

Applications

The DC851A-A is versatile and can be used in a wide array of applications, including:

  • High-precision instrumentation
  • Industrial control systems
  • Automotive sensor interfaces
  • Medical equipment monitoring
  • Data acquisition systems

Technical Specifications

The technical specifications of the DC851A-A are designed to meet the needs of demanding applications. Some of the notable specifications include:

  • Resolution: Offers high-resolution data conversion
  • Sampling Rate: Supports fast sampling rates for real-time applications
  • Interface: Features user-friendly interfaces for easy configuration and data retrieval
  • Temperature Range: Operates across a wide temperature range, ensuring reliability in various environments

Quality and Reliability

Analog Devices Inc. is committed to delivering products that exceed industry standards for quality and reliability. The DC851A-A is a testament to this commitment, providing users with a dependable solution for their data conversion needs. With robust construction and tested performance, this product stands as a leading choice for engineers and developers looking to enhance their system's capabilities.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess