EN
  • EN
  • DE

UPC271G

Part No UPC271G
Manufacturer NEC
Catalog Electronic Wholesale
Description Precision Voltage Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277598-UPC271G
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC271G CAD Model

Description

The UPC271G is a silicon monolithic integrated circuit designed as a wideband amplifier. Manufactured by NEC, this amplifier is commonly used in a variety of high-frequency applications requiring a compact and efficient amplification solution.

Applications:

  • RF Amplifiers: Used in radio frequency amplifier circuits to boost signal strength.
  • IF Amplifiers: Applied in intermediate frequency stages of communication receivers.
  • Oscillators: Employed in oscillator circuits to maintain and amplify oscillation signals.
  • Wideband Amplifiers: Designed specifically for applications needing amplification across a broad frequency range.
  • Buffer Amplifiers: Utilized as buffer amplifiers to isolate sensitive circuits and provide impedance matching.

Features:

  • Wideband Frequency Response: Operates efficiently across a broad range of frequencies.
  • High Gain: Provides substantial amplification of input signals.
  • Low Noise Figure: Ensures minimal added noise during amplification, preserving signal integrity.
  • Compact Size: Small form factor allows for easy integration into various circuit designs.
  • Stable Operation: Designed for stable performance under varying operating conditions.

Benefits:

  • Improved Signal Strength: Amplifies weak signals to a usable level, enhancing overall system performance.
  • Enhanced Communication Quality: Reduces noise and distortion, leading to clearer and more reliable communication.
  • Optimized System Performance: Allows for efficient signal processing and transmission, improving the overall performance of electronic devices.
  • Simplified Circuit Design: Easy integration due to its compact size and stable operation.
  • Cost-Effective Solution: Provides high performance at a competitive price point.

Additional Details:

The UPC271G's technical specifications generally include a specified gain level (typically in dB), a noise figure rating (in dB), and a frequency range (in GHz). It typically operates on a single positive voltage supply. The device is often available in small surface-mount packages, aiding in compact circuit designs. It's important to consult the datasheet for the specific voltage, current, and frequency requirements for optimal performance. The UPC271G is often favored in applications where minimizing signal distortion and maximizing signal amplification are critical requirements. It is designed to be a versatile and reliable component in various communication and signal processing systems.

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $386.1000
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Spansion
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Nordic Semiconductors
Need more? Email Us
ON Semiconductor
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0268 $61.6080
140+ $0.8432 $118.0480
215+ $0.8166 $175.5690
295+ $0.7900 $233.0500
380+ $0.7635 $290.1300
510+ $0.6849 $349.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess